Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAMD20E14A-AUT ATSAMD20E14A-AUT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1020488-ATSAMD20E14A -AUT Packaging: Reel - TR Core Processor: ARM Cortex-M0+ Number of I/O: 26 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b, D/A 1x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 48MHz Supply Voltage - Operating: 1.62 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1020488-ATSAMD20E14A -AUT Packaging: Reel - TR Core Processor: ARM Cortex-M0+ Number of I/O: 26 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b, D/A 1x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 48MHz Supply Voltage - Operating: 1.62 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAMD20E14A-AUT - 1020488-ATSAMD20E14A-AUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD20E14A-AUT
1020488-ATSAMD20E14A-AUT
Embedded - Embedded - Microcontrollers - ATSAMD20E14A-AUT 1020488-ATSAMD20E14A-AUT
Manufacturer: Microchip Technology Win Source Part Number: 1020488-ATSAMD20E14A -AUT Packaging: Reel - TR Core Processor: ARM Cortex-M0+ Number of I/O: 26 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b, D/A 1x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 48MHz Supply Voltage - Operating: 1.62 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1020488-ATSAMD20E14A-AUT
Packaging: Reel - TR
Core Processor: ARM Cortex-M0+
Number of I/O: 26
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b, D/A 1x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TQFP (7x7)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 1.62 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
32-bit 32BIT 16KB Embedded Microcontroller MCU - 685-ATSAMD20E14A-AUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 16KB Embedded Microcontroller MCU
685-ATSAMD20E14A-AUT
32-bit 32BIT 16KB Embedded Microcontroller MCU 685-ATSAMD20E14A-AUT
IC MCU 32BIT 16KB FLASH 32TQFP Product overview: ATSAMD20E14A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20E14A-AUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 16KB FLASH 32TQFP Product overview: ATSAMD20E14A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20E14A-AUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAMD20E14A-AUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD20E14A-AUTTR-ND
Microcontrollers ATSAMD20E14A-AUTTR-ND
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-TQFP (7x7)

ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD20E14A-AUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD20E14A-AUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD20E14A-AUT
IC MCU 32BIT 16KB FLASH 32TQFP

IC MCU 32BIT 16KB FLASH 32TQFP

Supplier's Site
ARM Microcontrollers - MCU - ATSAMD20E14A-AUT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD20E14A-AUT
ARM Microcontrollers - MCU ATSAMD20E14A-AUT
ARM Microcontrollers - MCU Cortex-M0+ 16KB FLASH 2KB SRAM

ARM Microcontrollers - MCU Cortex-M0+ 16KB FLASH 2KB SRAM

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Tqfp-32; Product Range Microchip - 23X6396 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Tqfp-32; Product Range Microchip
23X6396
Mcu, 32Bit, 48Mhz, Tqfp-32; Product Range Microchip 23X6396
MCU, 32BIT, 48MHZ, TQFP-32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:16KB; No. of Pins:32Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, TQFP-32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:16KB; No. of Pins:32Pins RoHS Compliant: Yes

Supplier's Site Datasheet
MCU 32-bit SAM D20E ARM Cortex M0+ RISC 16KB Flash 1.8V/2.5V/3.3V 32-Pin TQFP T/R - 536-ATSAMD20E14A-AUT - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit SAM D20E ARM Cortex M0+ RISC 16KB Flash 1.8V/2.5V/3.3V 32-Pin TQFP T/R
536-ATSAMD20E14A-AUT
MCU 32-bit SAM D20E ARM Cortex M0+ RISC 16KB Flash 1.8V/2.5V/3.3V 32-Pin TQFP T/R 536-ATSAMD20E14A-AUT
MCU 32-bit SAM D20E ARM Cortex M0+ RISC 16KB Flash 1.8V/2.5V/3.3V 32-Pin TQFP T/R

MCU 32-bit SAM D20E ARM Cortex M0+ RISC 16KB Flash 1.8V/2.5V/3.3V 32-Pin TQFP T/R

Supplier's Site
Microcontrollers - ATSAMD20E14A-AUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD20E14A-AUT
Microcontrollers ATSAMD20E14A-AUT
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-TQFP (7x7)

ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATSAMD20E14A-AUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD20E14A-AUT
Microcontrollers ATSAMD20E14A-AUT
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-TQFP (7x7)

ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMD20E14A-AUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD20E14A-AUT
Embedded - Microcontrollers ATSAMD20E14A-AUT
IC MCU 32BIT 16KB FLASH 32TQFP

IC MCU 32BIT 16KB FLASH 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1020488-ATSAMD20E14A-AUT 685-ATSAMD20E14A-AUT ATSAMD20E14A-AUTTR-ND ATSAMD20E14A-AUT ATSAMD20E14A-AUT 23X6396 536-ATSAMD20E14A-AUT ATSAMD20E14A-AUT ATSAMD20E14A-AUT
Product Name Embedded - Embedded - Microcontrollers - ATSAMD20E14A-AUT 32-bit 32BIT 16KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Mcu, 32Bit, 48Mhz, Tqfp-32; Product Range Microchip MCU 32-bit SAM D20E ARM Cortex M0+ RISC 16KB Flash 1.8V/2.5V/3.3V 32-Pin TQFP T/R Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage Active Active Active Active
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 16 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - 7GA83027640 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details