Microchip Technology, Inc. Microcontrollers ATSAMD20G17A-AUT

Description
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD20G17A-AUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD20G17A-AUTTR-ND
Microcontrollers ATSAMD20G17A-AUTTR-ND
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATSAMD20G17A-AUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD20G17A-AUTCT-ND
Microcontrollers ATSAMD20G17A-AUTCT-ND
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATSAMD20G17A-AUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD20G17A-AUTDKR-ND
Microcontrollers ATSAMD20G17A-AUTDKR-ND
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-ATSAMD20G17A-AUT
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-ATSAMD20G17A-AUT
IC MCU 32BIT 128KB FLASH 48TQFP Product overview: ATSAMD20G17A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20G17A-AUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 48TQFP Product overview: ATSAMD20G17A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20G17A-AUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAMD20G17A-AUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD20G17A-AUT
Microcontrollers ATSAMD20G17A-AUT
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATSAMD20G17A-AUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD20G17A-AUT
Microcontrollers ATSAMD20G17A-AUT
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Tqfp-48; Product Range Microchip - 23X6415 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Tqfp-48; Product Range Microchip
23X6415
Mcu, 32Bit, 48Mhz, Tqfp-48; Product Range Microchip 23X6415
MCU, 32BIT, 48MHZ, TQFP-48; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:128KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, TQFP-48; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:128KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD20G17A-AUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD20G17A-AUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD20G17A-AUT
IC MCU 32BIT 128KB FLASH 48TQFP

IC MCU 32BIT 128KB FLASH 48TQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD20G17A-AUT
ARM Microcontrollers - MCU ATSAMD20G17A-AUT
ARM Microcontrollers - MCU Cortex-M0+ 128KB FLASH 16KB SRAM

ARM Microcontrollers - MCU Cortex-M0+ 128KB FLASH 16KB SRAM

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMD20G17A-AUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD20G17A-AUT
Embedded - Microcontrollers ATSAMD20G17A-AUT
IC MCU 32BIT 128KB FLASH 48TQFP

IC MCU 32BIT 128KB FLASH 48TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD20G17A-AUTTR-ND 685-ATSAMD20G17A-AUT ATSAMD20G17A-AUT 23X6415 ATSAMD20G17A-AUT ATSAMD20G17A-AUT ATSAMD20G17A-AUT
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Mcu, 32Bit, 48Mhz, Tqfp-48; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 14x12b; D/A 1x10b
RAM 16 KB 16 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C165L25MHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers