ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)
Manufacturer: Atmel
Win Source Part Number: 1149580-ATSAMD20E16A
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 64KB FLASH 32QFN Product overview: ATSAMD20E16A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20E16A-MU can be used for catalog matching and distributor lookup.
32QFN IND TEMP, GREEN,1.6-3.6V,48MHz
32QFN IND TEMP, GREEN,1.6-3.6V,48MHz
32QFN IND TEMP, GREEN,1.6-3.6V,48MHz
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 48MHz, CMOS, PQCC32
IC MCU 32BIT 64KB FLASH 32QFN
ARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM
IC MCU 32BIT 64KB FLASH 32QFN
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)
MCU, 32BIT, CORTEX-M0+, 48MHZ, QFN-32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:32Pins; RoHS Compliant: Yes
MICROCONTROLLER MCU, 32 BIT, CORTEX-M0+, 48MHZ, QFN-32; Product Range:SMART ARM based Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB RoHS Compliant: Yes
IC MCU 32BIT 64KB FLASH 32QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD20E16A-MU-ND | 1149580-ATSAMD20E16A-MU | 685-ATSAMD20E16A-MU | 1773697P | 1773467 | ATSAMD20E16A-MU | ATSAMD20E16A-MU | ATSAMD20E16A-MU | ATSAMD20E16A-MU | ATSAMD20E16A-MU | 15AC6140 | 19X7609 | ATSAMD20E16A-MU |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATSAMD20E16A-MU | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Microcontrollers | Mcu, 32Bit, Cortex-M0+, 48Mhz, Qfn-32; Product Range Microchip | Microcontroller Mcu, 32 Bit, Cortex-M0+, 48Mhz, Qfn-32; Product Range Microchip | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32bit | 32 Bit; 32bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||||||
| Bits | Other; A/D 10x12b; D/A 1x10b | ||||||||||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |||||
| ROM | 64 KB | 64 KB | 64 KB |