The ATSAMD20E16B-ANT is a low-power microcontroller from Quarktwin Technology Ltd., featuring a 32-bit ARM Cortex-M0+ processor that operates at a maximum frequency of 48MHz. It includes 64KB of Flash memory and 32KB of SRAM, making it suitable for a variety of applications requiring efficient processing and memory management. The microcontroller supports multiple peripherals, including up to six configurable Serial Communication Interfaces (SERCOM), a 12-bit Analog-to-Digital Converter (ADC) with 20 channels, and a 10-bit Digital-to-Analog Converter (DAC). Power consumption is optimized, with active mode consumption as low as 70µA/MHz and down to 8µA when running the Peripheral Touch Controller. The device also features an extensive interrupt system, including 16 external interrupts and a non-maskable interrupt, enhancing its responsiveness in real-time applications. The ATSAMD20E16B-ANT is available in a 32-pin TQFP package and operates within a voltage range of 1.62V to 3.63V, making it versatile for various embedded system designs.
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
IC MCU 32BIT 64KB FLASH 32TQFP
MCU, 32BIT, 32MHZ, TQFP-32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:64KB; No. of Pins:32Pins RoHS Compliant: Yes
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
ARM Microcontrollers - MCU 32TQFP 105C GREEN1.6 -3.6V48MHz
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD20E16B-ANTDKR-ND | ATSAMD20E16B-ANT | 43AC4333 | ATSAMD20E16B-ANT | ATSAMD20E16B-ANT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 32Mhz, Tqfp-32; Product Range Microchip | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 32 MHz | 48 MHz | ||
| Bits | Other; A/D 10x12b; D/A 1x10b | ||||
| RAM | 8 KB | 8 KB | |||
| ROM | 64 KB |