Microchip Technology, Inc. Microcontrollers ATSAMC21E18A-MUT

Description
ARM® Cortex®-M0+ SAM C21, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM C21, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMC21E18A-MUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMC21E18A-MUTDKR-ND
Microcontrollers ATSAMC21E18A-MUTDKR-ND
ARM® Cortex®-M0+ SAM C21, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM C21, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAMC21E18A-MUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMC21E18A-MUTCT-ND
Microcontrollers ATSAMC21E18A-MUTCT-ND
ARM® Cortex®-M0+ SAM C21, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM C21, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAMC21E18A-MUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMC21E18A-MUTTR-ND
Microcontrollers ATSAMC21E18A-MUTTR-ND
ARM® Cortex®-M0+ SAM C21, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM C21, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-ATSAMC21E18A-MUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATSAMC21E18A-MUT
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATSAMC21E18A-MUT
IC MCU 32BIT 256KB FLASH 32VQFN Product overview: ATSAMC21E18A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMC21E18A-MUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 32VQFN Product overview: ATSAMC21E18A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMC21E18A-MUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATSAMC21E18A-MUT - 862471-ATSAMC21E18A-MUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMC21E18A-MUT
862471-ATSAMC21E18A-MUT
Embedded - Embedded - Microcontrollers - ATSAMC21E18A-MUT 862471-ATSAMC21E18A-MUT
Manufacturer: Microchip Technology Win Source Part Number: 862471-ATSAMC21E18A- MUT Series: SAM C21, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 26 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b, 1x16b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: ATSAMC21 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATSAMC21E18A-MU TCT, ATSAMC21E18A-MUTCT, 1611-ATSAMC21E18A-MU TCT-ND, 1611-ATSAMC21E18A-MU TDKR-ND, ATSAMC21E18A-MUTTR, 1611-ATSAMC21E18A-MU TTR, 1611-ATSAMC21E18A-MU TTR-ND, 1611-ATSAMC21E18A-MU TCTINACTIVE, 1611-ATSAMC21E18A-MU TDKR, 1611-ATSAMC21E18A-MU TDKRINACTIVE, ATSAMC21E18A-MUTDKR, 1611-ATSAMC21E18A-MU TTRINACTIVE

Manufacturer: Microchip Technology
Win Source Part Number: 862471-ATSAMC21E18A-MUT
Series: SAM C21, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 26
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b, 1x16b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: ATSAMC21
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (5x5)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATSAMC21E18A-MUTCT, ATSAMC21E18A-MUTCT, 1611-ATSAMC21E18A-MUTCT-ND, 1611-ATSAMC21E18A-MUTDKR-ND, ATSAMC21E18A-MUTTR, 1611-ATSAMC21E18A-MUTTR, 1611-ATSAMC21E18A-MUTTR-ND, 1611-ATSAMC21E18A-MUTCTINACTIVE, 1611-ATSAMC21E18A-MUTDKR, 1611-ATSAMC21E18A-MUTDKRINACTIVE, ATSAMC21E18A-MUTDKR, 1611-ATSAMC21E18A-MUTTRINACTIVE

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMC21E18A-MUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMC21E18A-MUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMC21E18A-MUT
IC MCU 32BIT 256KB FLASH 32VQFN

IC MCU 32BIT 256KB FLASH 32VQFN

Supplier's Site
Embedded - Microcontrollers - ATSAMC21E18A-MUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMC21E18A-MUT
Embedded - Microcontrollers ATSAMC21E18A-MUT
IC MCU 32BIT 256KB FLASH 32VQFN

IC MCU 32BIT 256KB FLASH 32VQFN

Supplier's Site Datasheet
Microcontrollers - ATSAMC21E18A-MUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMC21E18A-MUT
Microcontrollers ATSAMC21E18A-MUT
IC MCU 32BIT 256KB FLASH 32VQFN

IC MCU 32BIT 256KB FLASH 32VQFN

Supplier's Site Datasheet
Microcontrollers - ATSAMC21E18A-MUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMC21E18A-MUT
Microcontrollers ATSAMC21E18A-MUT
ARM® Cortex®-M0+ SAM C21, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM C21, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMC21E18A-MUT
ARM Microcontrollers - MCU ATSAMC21E18A-MUT
ARM Microcontrollers - MCU 32QFN,85C TEMP, GREEN, 5V, 48MHZ, T&R

ARM Microcontrollers - MCU 32QFN,85C TEMP, GREEN, 5V, 48MHZ, T&R

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMC21E18A-MUTDKR-ND 685-ATSAMC21E18A-MUT 862471-ATSAMC21E18A-MUT ATSAMC21E18A-MUT ATSAMC21E18A-MUT ATSAMC21E18A-MUT ATSAMC21E18A-MUT ATSAMC21E18A-MUT
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAMC21E18A-MUT Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits 16 Bit; Other; A/D 10x12b, 1x16b; D/A 1x10b
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C505CALMCAFXQMA1 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP44
View Details
6 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details