Microchip Technology, Inc. Microcontrollers ATSAMD20G16B-AN

Description
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD20G16B-AN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD20G16B-AN-ND
Microcontrollers ATSAMD20G16B-AN-ND
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMD20G16B-AN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD20G16B-AN
Embedded - Microcontrollers ATSAMD20G16B-AN
IC MCU 32BIT 64KB FLASH 48TQFP

IC MCU 32BIT 64KB FLASH 48TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD20G16B-AN
ARM Microcontrollers - MCU ATSAMD20G16B-AN
ARM Microcontrollers - MCU 48TQFP 105C GREEN1.6 -3.6V48MHz

ARM Microcontrollers - MCU 48TQFP 105C GREEN1.6 -3.6V48MHz

Buy Now Datasheet
Microcontrollers - ATSAMD20G16B-AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD20G16B-AN
Microcontrollers ATSAMD20G16B-AN
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD20G16B-AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD20G16B-AN
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD20G16B-AN
IC MCU 32BIT 64KB FLASH 48TQFP

IC MCU 32BIT 64KB FLASH 48TQFP

Supplier's Site
Mcu, 32Bit, 32Mhz, Tqfp-48; Product Range Microchip - 43AC4348 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 32Mhz, Tqfp-48; Product Range Microchip
43AC4348
Mcu, 32Bit, 32Mhz, Tqfp-48; Product Range Microchip 43AC4348
MCU, 32BIT, 32MHZ, TQFP-48; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:64KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, 32MHZ, TQFP-48; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:64KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD20G16B-AN-ND ATSAMD20G16B-AN ATSAMD20G16B-AN ATSAMD20G16B-AN ATSAMD20G16B-AN 43AC4348
Product Name Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 32Mhz, Tqfp-48; Product Range Microchip
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 32 MHz
Bits Other; A/D 14x12b; D/A 1x10b
RAM 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG8008AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers