Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAMD09D14A-MUT ATSAMD09D14A-MUT

Description
Manufacturer: Microchip Technology Win Source Part Number: 758242-ATSAMD09D14A- MUT Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex-M0+ Speed: 48MHz Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Supply Voltage: 1.62V ~ 3.63V Categories: Integrated Circuits Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: ATSAMD09 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 22 Date RAM Size: 4K x 8
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 758242-ATSAMD09D14A- MUT Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex-M0+ Speed: 48MHz Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Supply Voltage: 1.62V ~ 3.63V Categories: Integrated Circuits Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: ATSAMD09 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 22 Date RAM Size: 4K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAMD09D14A-MUT - 758242-ATSAMD09D14A-MUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD09D14A-MUT
758242-ATSAMD09D14A-MUT
Embedded - Embedded - Microcontrollers - ATSAMD09D14A-MUT 758242-ATSAMD09D14A-MUT
Manufacturer: Microchip Technology Win Source Part Number: 758242-ATSAMD09D14A- MUT Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex-M0+ Speed: 48MHz Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Supply Voltage: 1.62V ~ 3.63V Categories: Integrated Circuits Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: ATSAMD09 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 22 Date RAM Size: 4K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 758242-ATSAMD09D14A-MUT
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex-M0+
Speed: 48MHz
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Supply Voltage: 1.62V ~ 3.63V
Categories: Integrated Circuits
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: ATSAMD09
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 22
Date RAM Size: 4K x 8

Buy Now
Microcontrollers - ATSAMD09D14A-MUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD09D14A-MUTDKR-ND
Microcontrollers ATSAMD09D14A-MUTDKR-ND
ARM® Cortex®-M0+ SAM D09D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

ARM® Cortex®-M0+ SAM D09D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet
Microcontrollers - ATSAMD09D14A-MUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD09D14A-MUTTR-ND
Microcontrollers ATSAMD09D14A-MUTTR-ND
ARM® Cortex®-M0+ SAM D09D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

ARM® Cortex®-M0+ SAM D09D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet
Microcontrollers - ATSAMD09D14A-MUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD09D14A-MUTCT-ND
Microcontrollers ATSAMD09D14A-MUTCT-ND
ARM® Cortex®-M0+ SAM D09D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

ARM® Cortex®-M0+ SAM D09D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet
32-bit 32BIT 16KB Embedded Microcontroller MCU - 685-ATSAMD09D14A-MUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 16KB Embedded Microcontroller MCU
685-ATSAMD09D14A-MUT
32-bit 32BIT 16KB Embedded Microcontroller MCU 685-ATSAMD09D14A-MUT
IC MCU 32BIT 16KB FLASH 24QFN Product overview: ATSAMD09D14A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD09D14A-MUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 16KB FLASH 24QFN Product overview: ATSAMD09D14A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD09D14A-MUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD09D14A-MUT
ARM Microcontrollers - MCU ATSAMD09D14A-MUT
ARM Microcontrollers - MCU 16KB Flash 4KB SRAM GPIO 24-pin

ARM Microcontrollers - MCU 16KB Flash 4KB SRAM GPIO 24-pin

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD09D14A-MUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD09D14A-MUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD09D14A-MUT
IC MCU 32BIT 16KB FLASH 24QFN

IC MCU 32BIT 16KB FLASH 24QFN

Supplier's Site
Mcu, 32Bit, Cortex-M0+, 48Mhz, Qfn-24; Product Range Microchip - 41AH8347 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M0+, 48Mhz, Qfn-24; Product Range Microchip
41AH8347
Mcu, 32Bit, Cortex-M0+, 48Mhz, Qfn-24; Product Range Microchip 41AH8347
MCU, 32BIT, CORTEX-M0+, 48MHZ, QFN-24; Product Range:SAM32 Family SAM D1X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:24Pins RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M0+, 48MHZ, QFN-24; Product Range:SAM32 Family SAM D1X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:24Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAMD09D14A-MUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD09D14A-MUT
Embedded - Microcontrollers ATSAMD09D14A-MUT
IC MCU 32BIT 16KB FLASH 24QFN

IC MCU 32BIT 16KB FLASH 24QFN

Supplier's Site Datasheet
Microcontrollers - ATSAMD09D14A-MUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD09D14A-MUT
Microcontrollers ATSAMD09D14A-MUT
ARM® Cortex®-M0+ SAM D09D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

ARM® Cortex®-M0+ SAM D09D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet
Microcontrollers - ATSAMD09D14A-MUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD09D14A-MUT
Microcontrollers ATSAMD09D14A-MUT
IC MCU 32BIT 16KB FLASH 24QFN

IC MCU 32BIT 16KB FLASH 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 758242-ATSAMD09D14A-MUT ATSAMD09D14A-MUTDKR-ND 685-ATSAMD09D14A-MUT ATSAMD09D14A-MUT ATSAMD09D14A-MUT 41AH8347 ATSAMD09D14A-MUT ATSAMD09D14A-MUT ATSAMD09D14A-MUT
Product Name Embedded - Embedded - Microcontrollers - ATSAMD09D14A-MUT Microcontrollers 32-bit 32BIT 16KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, Cortex-M0+, 48Mhz, Qfn-24; Product Range Microchip Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 16 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.62 to 3.63 volts 1.62 to 3.63 volts 1.62 to 3.63 volts 3.63 volts 1.62 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC843BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Application Specific Microcontrollers - CP3BT23G18NEP/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers