Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAMD21E17A-MU ATSAMD21E17A-MU

Description
Manufacturer: Microchip Technology Win Source Part Number: 812504-ATSAMD21E17A- MU Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 48MHz Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 10x12b; D/A 1x10b Oscillator Type: Internal Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Part Number Series: ATSAMD21E17 Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 812504-ATSAMD21E17A- MU Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 48MHz Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 10x12b; D/A 1x10b Oscillator Type: Internal Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Part Number Series: ATSAMD21E17 Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAMD21E17A-MU - 812504-ATSAMD21E17A-MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD21E17A-MU
812504-ATSAMD21E17A-MU
Embedded - Embedded - Microcontrollers - ATSAMD21E17A-MU 812504-ATSAMD21E17A-MU
Manufacturer: Microchip Technology Win Source Part Number: 812504-ATSAMD21E17A- MU Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 48MHz Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 10x12b; D/A 1x10b Oscillator Type: Internal Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Part Number Series: ATSAMD21E17 Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 812504-ATSAMD21E17A-MU
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M0+
Speed: 48MHz
Core Size: 32-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 10x12b; D/A 1x10b
Oscillator Type: Internal
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Part Number Series: ATSAMD21E17
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V

Buy Now
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-ATSAMD21E17A-MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-ATSAMD21E17A-MU
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-ATSAMD21E17A-MU
IC MCU 32BIT 128KB FLASH 32QFN Product overview: ATSAMD21E17A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E17A-MU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 32QFN Product overview: ATSAMD21E17A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E17A-MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAMD21E17A-MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21E17A-MU-ND
Microcontrollers ATSAMD21E17A-MU-ND
ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 1773772P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773772P
Microcontrollers 1773772P
32QFN IND TEMP, GREEN,1.6-3.6V,48MHz

32QFN IND TEMP, GREEN,1.6-3.6V,48MHz

Supplier's Site
Microcontrollers - 1773772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773772
Microcontrollers 1773772
32QFN IND TEMP, GREEN,1.6-3.6V,48MHz

32QFN IND TEMP, GREEN,1.6-3.6V,48MHz

Supplier's Site
Microcontrollers - 1773475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773475
Microcontrollers 1773475
32QFN IND TEMP, GREEN,1.6-3.6V,48MHz

32QFN IND TEMP, GREEN,1.6-3.6V,48MHz

Supplier's Site
Microcontrollers - ATSAMD21E17A-MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD21E17A-MU
Microcontrollers ATSAMD21E17A-MU
IC MCU 32BIT 128KB FLASH 32QFN

IC MCU 32BIT 128KB FLASH 32QFN

Supplier's Site Datasheet
Mcu, 32Bit, Arm Cortex-M0+, 48Mhz, Qfn32; Product Range Microchip - 15AC6154 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Arm Cortex-M0+, 48Mhz, Qfn32; Product Range Microchip
15AC6154
Mcu, 32Bit, Arm Cortex-M0+, 48Mhz, Qfn32; Product Range Microchip 15AC6154
MCU, 32BIT, ARM CORTEX-M0+, 48MHZ, QFN32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of RoHS Compliant: Yes

MCU, 32BIT, ARM CORTEX-M0+, 48MHZ, QFN32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATSAMD21E17A-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD21E17A-MU
Microcontrollers ATSAMD21E17A-MU
ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD21E17A-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD21E17A-MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD21E17A-MU
IC MCU 32BIT 128KB FLASH 32QFN

IC MCU 32BIT 128KB FLASH 32QFN

Supplier's Site
Embedded - Microcontrollers - ATSAMD21E17A-MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD21E17A-MU
Embedded - Microcontrollers ATSAMD21E17A-MU
IC MCU 32BIT 128KB FLASH 32QFN

IC MCU 32BIT 128KB FLASH 32QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD21E17A-MU
ARM Microcontrollers - MCU ATSAMD21E17A-MU
ARM Microcontrollers - MCU 128KB 16KB32QFN GRN1.6-3.6V48MHz

ARM Microcontrollers - MCU 128KB 16KB32QFN GRN1.6-3.6V48MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 812504-ATSAMD21E17A-MU 685-ATSAMD21E17A-MU ATSAMD21E17A-MU-ND 1773772P 1773772 ATSAMD21E17A-MU 15AC6154 ATSAMD21E17A-MU ATSAMD21E17A-MU ATSAMD21E17A-MU ATSAMD21E17A-MU
Product Name Embedded - Embedded - Microcontrollers - ATSAMD21E17A-MU 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Microcontrollers Mcu, 32Bit, Arm Cortex-M0+, 48Mhz, Qfn32; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 128 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.62 to 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C01180200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details