ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 32KB FLASH 48TQFP Product overview: ATSAMC20G15A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMC20G15A-AUT
Win Source Part Number: 1377898-ATSAMC20G15A
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: SAM C20
Product Status: Active
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Base Product Number: ATSAMC20
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 48MHz
Number of I/O: 38
Core Processor: ARM® Cortex®-M0+
Core Size: 32-Bit Single-Core
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Data Converters: A/D 12x12b
Oscillator Type: Internal
ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 32KB FLASH 48TQFP
IC MCU 32BIT 32KB FLASH 48TQFP
ARM Microcontrollers - MCU 48TQFP,85C TEMP, GREEN, 5V, 48MHZ, T&R
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMC20G15A-AUT-ND | 685-ATSAMC20G15A-AUT | 1377898-ATSAMC20G15A-AUT | ATSAMC20G15A-AUT | ATSAMC20G15A-AUT | ATSAMC20G15A-AUT | ATSAMC20G15A-AUT |
| Product Name | Microcontrollers | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 12x12b | ||||||
| RAM | 4 KB | 4 KB | 32 KB | 4 KB | 4 KB | ||
| ROM | 32 KB |