Microchip Technology, Inc. 32-bit 32BIT 64KB Embedded Microcontroller MCU ATSAMD21E16B-MFT

Description
IC MCU 32BIT 64KB FLASH 32QFN Product overview: ATSAMD21E16B-MFT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E16B-MFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 64KB FLASH 32QFN Product overview: ATSAMD21E16B-MFT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E16B-MFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-ATSAMD21E16B-MFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-ATSAMD21E16B-MFT
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-ATSAMD21E16B-MFT
IC MCU 32BIT 64KB FLASH 32QFN Product overview: ATSAMD21E16B-MFT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E16B-MFT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 32QFN Product overview: ATSAMD21E16B-MFT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E16B-MFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATSAMD21E16B-MFT - 912188-ATSAMD21E16B-MFT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD21E16B-MFT
912188-ATSAMD21E16B-MFT
Embedded - Embedded - Microcontrollers - ATSAMD21E16B-MFT 912188-ATSAMD21E16B-MFT
Manufacturer: Microchip Technology Win Source Part Number: 912188-ATSAMD21E16B- MFT Series: Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 125°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 32-QFN (5x5) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Family Name: ATSAMD21 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAMD21E16B-MFTDKR, 1611-ATSAMD21E16B-MF TTRINACTIVE, 1611-ATSAMD21E16B-MF TTR-ND, ATSAMD21E16B-MFTCT, 1611-ATSAMD21E16B-MF TCT, 1611-ATSAMD21E16B-MF TDKR, ATSAMD21E16B-MFT-ND, 1611-ATSAMD21E16B-MF TDKR-ND, ATSAMD21E16B-MFTTR, 1611-ATSAMD21E16B-MF TTR, 1611-ATSAMD21E16B-MF TDKRINACTIVE, 1611-ATSAMD21E16B-MF TCTINACTIVE, 1611-ATSAMD21E16B-MF TCT-ND

Manufacturer: Microchip Technology
Win Source Part Number: 912188-ATSAMD21E16B-MFT
Series: Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 32-QFN (5x5)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Family Name: ATSAMD21
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAMD21E16B-MFTDKR, 1611-ATSAMD21E16B-MFTTRINACTIVE, 1611-ATSAMD21E16B-MFTTR-ND, ATSAMD21E16B-MFTCT, 1611-ATSAMD21E16B-MFTCT, 1611-ATSAMD21E16B-MFTDKR, ATSAMD21E16B-MFT-ND, 1611-ATSAMD21E16B-MFTDKR-ND, ATSAMD21E16B-MFTTR, 1611-ATSAMD21E16B-MFTTR, 1611-ATSAMD21E16B-MFTDKRINACTIVE, 1611-ATSAMD21E16B-MFTCTINACTIVE, 1611-ATSAMD21E16B-MFTCT-ND

Buy Now Datasheet
Microcontrollers - ATSAMD21E16B-MFTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21E16B-MFTTR-ND
Microcontrollers ATSAMD21E16B-MFTTR-ND
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAMD21E16B-MFTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21E16B-MFTCT-ND
Microcontrollers ATSAMD21E16B-MFTCT-ND
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAMD21E16B-MFTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21E16B-MFTDKR-ND
Microcontrollers ATSAMD21E16B-MFTDKR-ND
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD21E16B-MFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD21E16B-MFT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD21E16B-MFT
IC MCU 32BIT 64KB FLASH 32QFN

IC MCU 32BIT 64KB FLASH 32QFN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD21E16B-MFT
ARM Microcontrollers - MCU ATSAMD21E16B-MFT
ARM Microcontrollers - MCU 32QFN,125C TEMP, GREEN, 3.3V, 48MHZ, T&R

ARM Microcontrollers - MCU 32QFN,125C TEMP, GREEN, 3.3V, 48MHZ, T&R

Buy Now Datasheet
Microcontrollers - ATSAMD21E16B-MFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD21E16B-MFT
Microcontrollers ATSAMD21E16B-MFT
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
IC MCU 32BIT 64KB FLASH 32QFN - 536-ATSAMD21E16B-MFT - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 64KB FLASH 32QFN
536-ATSAMD21E16B-MFT
IC MCU 32BIT 64KB FLASH 32QFN 536-ATSAMD21E16B-MFT
IC MCU 32BIT 64KB FLASH 32QFN

IC MCU 32BIT 64KB FLASH 32QFN

Supplier's Site
Microcontrollers - ATSAMD21E16B-MFT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD21E16B-MFT
Microcontrollers ATSAMD21E16B-MFT
IC MCU 32BIT 64KB FLASH 32QFN

IC MCU 32BIT 64KB FLASH 32QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAMD21E16B-MFT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD21E16B-MFT
Embedded - Microcontrollers ATSAMD21E16B-MFT
IC MCU 32BIT 64KB FLASH 32QFN

IC MCU 32BIT 64KB FLASH 32QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAMD21E16B-MFT 912188-ATSAMD21E16B-MFT ATSAMD21E16B-MFTTR-ND ATSAMD21E16B-MFT ATSAMD21E16B-MFT ATSAMD21E16B-MFT 536-ATSAMD21E16B-MFT ATSAMD21E16B-MFT ATSAMD21E16B-MFT
Product Name 32-bit 32BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAMD21E16B-MFT Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers IC MCU 32BIT 64KB FLASH 32QFN Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 1.62 to 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts 3.6 volts 3.3 volts 1.62 to 3.6 volts
Serial Interface I2C/I2S/SPI/USART/USB SPI; UART; USART; USB I²C; SPI; UART; USART; I2C, LIN, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

 - 8611200948 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Application Specific Microcontrollers - CP3BT23G18AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers