Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAMC21J18A-AZT ATSAMC21J18A-AZT

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006478-ATSAMC21J18A -AZT Mounting: SMD (SMT) Categories: Embedded - Microcontrollers Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006478-ATSAMC21J18A -AZT Mounting: SMD (SMT) Categories: Embedded - Microcontrollers Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAMC21J18A-AZT - 1006478-ATSAMC21J18A-AZT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMC21J18A-AZT
1006478-ATSAMC21J18A-AZT
Embedded - Embedded - Microcontrollers - ATSAMC21J18A-AZT 1006478-ATSAMC21J18A-AZT
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006478-ATSAMC21J18A -AZT Mounting: SMD (SMT) Categories: Embedded - Microcontrollers Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006478-ATSAMC21J18A-AZT
Mounting: SMD (SMT)
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage

Buy Now
Automotive ARM Cortex-M 32-bit 256KB Embedded Microcontroller MCU - 685-ATSAMC21J18A-AZT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive ARM Cortex-M 32-bit 256KB Embedded Microcontroller MCU
685-ATSAMC21J18A-AZT
Automotive ARM Cortex-M 32-bit 256KB Embedded Microcontroller MCU 685-ATSAMC21J18A-AZT
MCU 32-bit ARM Cortex M0+ RISC 256KB Flash 5V 64-Pin TQFP T/R Automotive AEC-Q100 Product overview: ATSAMC21J18A-AZT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, ARM Cortex-M, 32-bit, 256KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, ARM Cortex-M, 32-bit, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMC21J18A-AZT can be used for catalog matching and distributor lookup.

MCU 32-bit ARM Cortex M0+ RISC 256KB Flash 5V 64-Pin TQFP T/R Automotive AEC-Q100 Product overview: ATSAMC21J18A-AZT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, ARM Cortex-M, 32-bit, 256KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, ARM Cortex-M, 32-bit, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMC21J18A-AZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1006478-ATSAMC21J18A-AZT 685-ATSAMC21J18A-AZT
Product Name Embedded - Embedded - Microcontrollers - ATSAMC21J18A-AZT Automotive ARM Cortex-M 32-bit 256KB Embedded Microcontroller MCU
Package Type QFP; TQFP; Other; TQFP Other; Tape and Reel
Data Bus 32 Bit
Clock Speed 48 MHz
RAM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C32523900 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers