Microchip Technology, Inc. Microcontrollers ATSAMD20E16B-MUT

Description
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD20E16B-MUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD20E16B-MUTCT-ND
Microcontrollers ATSAMD20E16B-MUTCT-ND
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAMD20E16B-MUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD20E16B-MUTDKR-ND
Microcontrollers ATSAMD20E16B-MUTDKR-ND
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAMD20E16B-MUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD20E16B-MUTTR-ND
Microcontrollers ATSAMD20E16B-MUTTR-ND
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-ATSAMD20E16B-MUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-ATSAMD20E16B-MUT
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-ATSAMD20E16B-MUT
IC MCU 32BIT 64KB FLASH 32VQFN Product overview: ATSAMD20E16B-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20E16B-MUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 32VQFN Product overview: ATSAMD20E16B-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20E16B-MUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATSAMD20E16B-MUT - 862476-ATSAMD20E16B-MUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD20E16B-MUT
862476-ATSAMD20E16B-MUT
Embedded - Embedded - Microcontrollers - ATSAMD20E16B-MUT 862476-ATSAMD20E16B-MUT
Manufacturer: Microchip Technology Win Source Part Number: 862476-ATSAMD20E16B- MUT Series: SAM D20E Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 26 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Family Name: ATSAMD20 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.31.0001 Other Part Number: ATSAMD20E16B-MUTDKR, ATSAMD20E16B-MUTCT, ATSAMD20E16B-MUTTR

Manufacturer: Microchip Technology
Win Source Part Number: 862476-ATSAMD20E16B-MUT
Series: SAM D20E
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 26
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Family Name: ATSAMD20
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (5x5)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.31.0001
Other Part Number: ATSAMD20E16B-MUTDKR, ATSAMD20E16B-MUTCT, ATSAMD20E16B-MUTTR

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD20E16B-MUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD20E16B-MUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD20E16B-MUT
IC MCU 32BIT 64KB FLASH 32VQFN

IC MCU 32BIT 64KB FLASH 32VQFN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD20E16B-MUT
ARM Microcontrollers - MCU ATSAMD20E16B-MUT
ARM Microcontrollers - MCU 32QFN IND TEMP GREEN 48MHz

ARM Microcontrollers - MCU 32QFN IND TEMP GREEN 48MHz

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip - 43AC4339 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip
43AC4339
Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip 43AC4339
MCU, 32BIT, 48MHZ, QFN-32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:32Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, QFN-32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:32Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATSAMD20E16B-MUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD20E16B-MUT
Microcontrollers ATSAMD20E16B-MUT
IC MCU 32BIT 64KB FLASH 32VQFN

IC MCU 32BIT 64KB FLASH 32VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAMD20E16B-MUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD20E16B-MUT
Embedded - Microcontrollers ATSAMD20E16B-MUT
IC MCU 32BIT 64KB FLASH 32VQFN

IC MCU 32BIT 64KB FLASH 32VQFN

Supplier's Site Datasheet
Microcontrollers - ATSAMD20E16B-MUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD20E16B-MUT
Microcontrollers ATSAMD20E16B-MUT
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
IC MCU 32BIT 64KB FLASH 32VQFN - 536-ATSAMD20E16B-MUT - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 64KB FLASH 32VQFN
536-ATSAMD20E16B-MUT
IC MCU 32BIT 64KB FLASH 32VQFN 536-ATSAMD20E16B-MUT
IC MCU 32BIT 64KB FLASH 32VQFN

IC MCU 32BIT 64KB FLASH 32VQFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD20E16B-MUTCT-ND 685-ATSAMD20E16B-MUT 862476-ATSAMD20E16B-MUT ATSAMD20E16B-MUT ATSAMD20E16B-MUT 43AC4339 ATSAMD20E16B-MUT ATSAMD20E16B-MUT ATSAMD20E16B-MUT 536-ATSAMD20E16B-MUT
Product Name Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAMD20E16B-MUT Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip Microcontrollers Embedded - Microcontrollers Microcontrollers IC MCU 32BIT 64KB FLASH 32VQFN
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 32 MHz
Bits Other; A/D 10x12b; D/A 1x10b
RAM 8 KB 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - AN985B-BG-T-V1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details