Manufacturer: Atmel
Win Source Part Number: 1149578-ATSAMD20E15A
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC MCU 32BIT 32KB FLASH 32QFN Product overview: ATSAMD20E15A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20E15A-MUT
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)
IC MCU 32BIT 32KB FLASH 32QFN
IC MCU 32BIT 32KB FLASH 32QFN
IC MCU 32BIT 32KB FLASH 32QFN
MCU, 32BIT, 48MHZ, QFN-32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:32Pins RoHS Compliant: Yes
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)
ARM Microcontrollers - MCU Cortex-M0+ 32KB FLASH 4KB SRAM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1149578-ATSAMD20E15A-MUT | 685-ATSAMD20E15A-MUT | ATSAMD20E15A-MUTCT-ND | ATSAMD20E15A-MUT | ATSAMD20E15A-MUT | ATSAMD20E15A-MUT | 23X6401 | ATSAMD20E15A-MUT | ATSAMD20E15A-MUT |
| Product Name | Embedded - Embedded - Microcontrollers - ATSAMD20E15A-MUT | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | |||
| Supply Voltage | 1.62 to 3.6 volts | 2.7 to 5.5 volts | 3.6 volts | 1.62 to 3.6 volts | |||||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |