IC MCU 32BIT 128KB FLASH 45WLCSP Product overview: ATSAMD20G17A-UUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20G17A-UUT
Manufacturer: Microchip Technology
Win Source Part Number: 812566-ATSAMD20G17A-
Packaging: Cut Tape (CT)
Mounting Style: SMD
Core Processor: ARM Cortex -M0+
Speed: 48MHz
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 38
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 14x12b; D/A 1x10b
Oscillator Type: Internal
Supplier Device Package: 45-WLCSP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 45-XFBGA, WLCSP
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Part Number Series: ATSAMD20G17
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V
ARM Microcontrollers - MCU 45WLCSP,85C TEMP, GREEN, 1.6-3,6V, 48MHZ
IC MCU 32BIT 128KB FLASH 45WLCSP
IC MCU 32BIT 128KB FLASH 45WLCSP
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 45-WLCSP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAMD20G17A-UUT | 812566-ATSAMD20G17A-UUT | ATSAMD20G17A-UUT | ATSAMD20G17A-UUT | ATSAMD20G17A-UUT | ATSAMD20G17A-UUT |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATSAMD20G17A-UUT | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 16 KB | 128 KB | 16 KB | 16 KB | ||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C/SPI/USART |