Microchip Technology, Inc. Microcontrollers ATSAMC20J16A-MUT

Description
ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMC20J16A-MUT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMC20J16A-MUT-ND
Microcontrollers ATSAMC20J16A-MUT-ND
ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMC20J16A-MUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMC20J16A-MUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMC20J16A-MUT
IC MCU 32BIT 64KB FLASH 64QFN

IC MCU 32BIT 64KB FLASH 64QFN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMC20J16A-MUT
ARM Microcontrollers - MCU ATSAMC20J16A-MUT
ARM Microcontrollers - MCU 64QFN,85C TEMP, GREEN, 5V, 48MHZ, T&R

ARM Microcontrollers - MCU 64QFN,85C TEMP, GREEN, 5V, 48MHZ, T&R

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMC20J16A-MUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMC20J16A-MUT
Embedded - Microcontrollers ATSAMC20J16A-MUT
IC MCU 32BIT 64KB FLASH 64QFN

IC MCU 32BIT 64KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - ATSAMC20J16A-MUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMC20J16A-MUT
Microcontrollers ATSAMC20J16A-MUT
ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMC20J16A-MUT-ND ATSAMC20J16A-MUT ATSAMC20J16A-MUT ATSAMC20J16A-MUT ATSAMC20J16A-MUT
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz
Bits Other; A/D 12x12b
RAM 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Microcontrollers - C164CL8RMCAKXQMB2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details