Microchip Technology, Inc. Microcontrollers ATSAMD20E17A-MUT

Description
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD20E17A-MUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD20E17A-MUTTR-ND
Microcontrollers ATSAMD20E17A-MUTTR-ND
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAMD20E17A-MUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD20E17A-MUTCT-ND
Microcontrollers ATSAMD20E17A-MUTCT-ND
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAMD20E17A-MUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD20E17A-MUTDKR-ND
Microcontrollers ATSAMD20E17A-MUTDKR-ND
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATSAMD20E17A-MUT - 1149581-ATSAMD20E17A-MUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD20E17A-MUT
1149581-ATSAMD20E17A-MUT
Embedded - Embedded - Microcontrollers - ATSAMD20E17A-MUT 1149581-ATSAMD20E17A-MUT
Manufacturer: Atmel Win Source Part Number: 1149581-ATSAMD20E17A -MUT Family Name: ATSAMD20E17A Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): MC56F82348VFM; PC56F82333VFM; PC56F82336VFM; PC56F82736VFM; ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1149581-ATSAMD20E17A-MUT
Family Name: ATSAMD20E17A
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): MC56F82348VFM; PC56F82333VFM; PC56F82336VFM; PC56F82736VFM;
ECCN: 3A991.a.2
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-ATSAMD20E17A-MUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-ATSAMD20E17A-MUT
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-ATSAMD20E17A-MUT
IC MCU 32BIT 128KB FLASH 32QFN Product overview: ATSAMD20E17A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20E17A-MUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 32QFN Product overview: ATSAMD20E17A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20E17A-MUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip - 23X6405 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip
23X6405
Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip 23X6405
MCU, 32BIT, 48MHZ, QFN-32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:128KB; No. of Pins:32Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, QFN-32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:128KB; No. of Pins:32Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATSAMD20E17A-MUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD20E17A-MUT
Microcontrollers ATSAMD20E17A-MUT
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD20E17A-MUT
ARM Microcontrollers - MCU ATSAMD20E17A-MUT
ARM Microcontrollers - MCU Cortex-M0+ 128KB FLASH 16KB SRAM

ARM Microcontrollers - MCU Cortex-M0+ 128KB FLASH 16KB SRAM

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMD20E17A-MUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD20E17A-MUT
Embedded - Microcontrollers ATSAMD20E17A-MUT
IC MCU 32BIT 128KB FLASH 32QFN

IC MCU 32BIT 128KB FLASH 32QFN

Supplier's Site Datasheet
Microcontrollers - ATSAMD20E17A-MUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD20E17A-MUT
Microcontrollers ATSAMD20E17A-MUT
IC MCU 32BIT 128KB FLASH 32QFN

IC MCU 32BIT 128KB FLASH 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD20E17A-MUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD20E17A-MUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD20E17A-MUT
IC MCU 32BIT 128KB FLASH 32QFN

IC MCU 32BIT 128KB FLASH 32QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD20E17A-MUTTR-ND 1149581-ATSAMD20E17A-MUT 685-ATSAMD20E17A-MUT 23X6405 ATSAMD20E17A-MUT ATSAMD20E17A-MUT ATSAMD20E17A-MUT ATSAMD20E17A-MUT ATSAMD20E17A-MUT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATSAMD20E17A-MUT 32-bit 32BIT 128KB Embedded Microcontroller MCU Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 10x12b; D/A 1x10b
RAM 16 KB 16 KB 16 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM20707UA1KFFB4G - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2S, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details