Microchip Technology, Inc. 5-Volt 32-Bit ARM Cortex M0+ Microcontrollers ATSAMC20E18A

Description
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch Control (PTC) for developing robust user interfaces. Supported by MPLAB X IDE and MPLAB Harmony. Additional Features ARM Cortex-M0+ CPU running at up to 48MHz Single-cycle hardware multiplier Micro Trace Buffer Memory Protection Unit (MPU) 256KB in-system self-programmable Flash 8KB independent self-programmable Flash for EEPROM emulation 32KB SRAM Main Memory Power-on reset (POR) and brown-out detection (BOD) Internal and external clock options with 48MHz to 96MHz Fractional Digital Phase Locked Loop (FDPLL96M) 16 external interrupts One non-maskable interrupt Two-pin Serial Wire Debug (SWD) programming, test and debugging interface Idle, standby, and off sleep modes SleepWalking peripherals 6-channel Direct Memory Access Controller (DMAC) 6-channel Event System One 16-bit TC with compare/capture channels One 8-bit TC with compare/capture channels One 32-bit TC with compare/capture channels, by using two TCs Up to four compare channels with optional complementary output Generation of synchronized pulse width modulation (PWM) pattern across port pins Deterministic fault protection, fast decay and configurable dead-time between complementary outputs Dithering that increase resolution with up to 5 bit and reduce quantization error Frequency Meter 32-bit Real Time Counter (RTC) with clock/calendar function Watchdog Timer (WDT) CRC-32 generator USART with full-duplex and single-wire half-duplex configuration I2C up to 3.4MHz (Except SERCOM6 and SERCOM7) SPI LIN master/slave RS-485 One Configurable Custom Logic (CCL) Differential and single-ended input Automatic offset and gain error compensation Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution Two Analog Comparators (AC) with window compare function Integrated Temperature Sensor Peripheral Touch Controller (PTC) 256-Channel capacitive touch and proximity sensing I/O Up to 26 programmable I/O pins Drop in compatible with select SAM D20 and SAM D21 2.7V – 5.5V
Datasheet
Description
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch Control (PTC) for developing robust user interfaces. Supported by MPLAB X IDE and MPLAB Harmony. Additional Features ARM Cortex-M0+ CPU running at up to 48MHz Single-cycle hardware multiplier Micro Trace Buffer Memory Protection Unit (MPU) 256KB in-system self-programmable Flash 8KB independent self-programmable Flash for EEPROM emulation 32KB SRAM Main Memory Power-on reset (POR) and brown-out detection (BOD) Internal and external clock options with 48MHz to 96MHz Fractional Digital Phase Locked Loop (FDPLL96M) 16 external interrupts One non-maskable interrupt Two-pin Serial Wire Debug (SWD) programming, test and debugging interface Idle, standby, and off sleep modes SleepWalking peripherals 6-channel Direct Memory Access Controller (DMAC) 6-channel Event System One 16-bit TC with compare/capture channels One 8-bit TC with compare/capture channels One 32-bit TC with compare/capture channels, by using two TCs Up to four compare channels with optional complementary output Generation of synchronized pulse width modulation (PWM) pattern across port pins Deterministic fault protection, fast decay and configurable dead-time between complementary outputs Dithering that increase resolution with up to 5 bit and reduce quantization error Frequency Meter 32-bit Real Time Counter (RTC) with clock/calendar function Watchdog Timer (WDT) CRC-32 generator USART with full-duplex and single-wire half-duplex configuration I2C up to 3.4MHz (Except SERCOM6 and SERCOM7) SPI LIN master/slave RS-485 One Configurable Custom Logic (CCL) Differential and single-ended input Automatic offset and gain error compensation Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution Two Analog Comparators (AC) with window compare function Integrated Temperature Sensor Peripheral Touch Controller (PTC) 256-Channel capacitive touch and proximity sensing I/O Up to 26 programmable I/O pins Drop in compatible with select SAM D20 and SAM D21 2.7V – 5.5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-Volt 32-Bit ARM Cortex M0+ Microcontrollers - ATSAMC20E18A - Microchip Technology, Inc.
Chandler, AZ, United States
5-Volt 32-Bit ARM Cortex M0+ Microcontrollers
ATSAMC20E18A
5-Volt 32-Bit ARM Cortex M0+ Microcontrollers ATSAMC20E18A
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch Control (PTC) for developing robust user interfaces. Supported by MPLAB X IDE and MPLAB Harmony. Additional Features ARM Cortex-M0+ CPU running at up to 48MHz Single-cycle hardware multiplier Micro Trace Buffer Memory Protection Unit (MPU) 256KB in-system self-programmable Flash 8KB independent self-programmable Flash for EEPROM emulation 32KB SRAM Main Memory Power-on reset (POR) and brown-out detection (BOD) Internal and external clock options with 48MHz to 96MHz Fractional Digital Phase Locked Loop (FDPLL96M) 16 external interrupts One non-maskable interrupt Two-pin Serial Wire Debug (SWD) programming, test and debugging interface Idle, standby, and off sleep modes SleepWalking peripherals 6-channel Direct Memory Access Controller (DMAC) 6-channel Event System One 16-bit TC with compare/capture channels One 8-bit TC with compare/capture channels One 32-bit TC with compare/capture channels, by using two TCs Up to four compare channels with optional complementary output Generation of synchronized pulse width modulation (PWM) pattern across port pins Deterministic fault protection, fast decay and configurable dead-time between complementary outputs Dithering that increase resolution with up to 5 bit and reduce quantization error Frequency Meter 32-bit Real Time Counter (RTC) with clock/calendar function Watchdog Timer (WDT) CRC-32 generator USART with full-duplex and single-wire half-duplex configuration I2C up to 3.4MHz (Except SERCOM6 and SERCOM7) SPI LIN master/slave RS-485 One Configurable Custom Logic (CCL) Differential and single-ended input Automatic offset and gain error compensation Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution Two Analog Comparators (AC) with window compare function Integrated Temperature Sensor Peripheral Touch Controller (PTC) 256-Channel capacitive touch and proximity sensing I/O Up to 26 programmable I/O pins Drop in compatible with select SAM D20 and SAM D21 2.7V – 5.5V

The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch Control (PTC) for developing robust user interfaces.


Supported by MPLAB X IDE and MPLAB Harmony. Additional Features

  • ARM Cortex-M0+ CPU running at up to 48MHz
  • Single-cycle hardware multiplier
  • Micro Trace Buffer
  • Memory Protection Unit (MPU)
  • 256KB in-system self-programmable Flash
  • 8KB independent self-programmable Flash for EEPROM emulation
  • 32KB SRAM Main Memory
  • Power-on reset (POR) and brown-out detection (BOD)
  • Internal and external clock options with 48MHz to 96MHz
  • Fractional Digital Phase Locked Loop (FDPLL96M)
  • 16 external interrupts
  • One non-maskable interrupt
  • Two-pin Serial Wire Debug (SWD) programming, test and debugging interface
  • Idle, standby, and off sleep modes
  • SleepWalking peripherals
  • 6-channel Direct Memory Access Controller (DMAC)
  • 6-channel Event System
  • One 16-bit TC with compare/capture channels
  • One 8-bit TC with compare/capture channels
  • One 32-bit TC with compare/capture channels, by using two TCs
  • Up to four compare channels with optional complementary output
  • Generation of synchronized pulse width modulation (PWM) pattern across port pins
  • Deterministic fault protection, fast decay and configurable dead-time between complementary outputs
  • Dithering that increase resolution with up to 5 bit and reduce quantization error
  • Frequency Meter
  • 32-bit Real Time Counter (RTC) with clock/calendar function
  • Watchdog Timer (WDT)
  • CRC-32 generator
  • USART with full-duplex and single-wire half-duplex configuration
  • I2C up to 3.4MHz (Except SERCOM6 and SERCOM7)
  • SPI
  • LIN master/slave
  • RS-485
  • One Configurable Custom Logic (CCL)
  • Differential and single-ended input
  • Automatic offset and gain error compensation
  • Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution
  • Two Analog Comparators (AC) with window compare function
  • Integrated Temperature Sensor
  • Peripheral Touch Controller (PTC)
  • 256-Channel capacitive touch and proximity sensing I/O
  • Up to 26 programmable I/O pins
  • Drop in compatible with select SAM D20 and SAM D21
  • 2.7V – 5.5V
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATSAMC20E18A
Product Name 5-Volt 32-Bit ARM Cortex M0+ Microcontrollers
Clock Speed 48 MHz
Bits Other; 12-bit
Number 10
RAM 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details