ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)
Manufacturer: Microchip Technology
Win Source Part Number: 1318891-ATSAMD20E15A
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Standard Package: 250
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 26
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 10x12b; D/A 1x10b
Oscillator Type: Internal
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 32-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: ATSAMD20
RoHS Status: ROHS3 Compliant
IC MCU 32BIT 32KB FLASH 32TQFP Product overview: ATSAMD20E15A-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20E15A-AN can be used for catalog matching and distributor lookup.
ARM Microcontrollers - MCU 32TQFP 105C, GREEN,1.6-3.6V,48MHz
MCU, 32BIT, 32MHZ, TQFP-32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:32KB; No. of Pins:32Pins RoHS Compliant: Yes
IC MCU 32BIT 32KB FLASH 32TQFP
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)
IC MCU 32BIT 32KB FLASH 32TQFP
IC MCU 32BIT 32KB FLASH 32TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD20E15A-AN-ND | 1318891-ATSAMD20E15A-AN | 685-ATSAMD20E15A-AN | ATSAMD20E15A-AN | 26Y6806 | ATSAMD20E15A-AN | ATSAMD20E15A-AN | ATSAMD20E15A-AN | ATSAMD20E15A-AN |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 32KB Embedded Microcontroller MCU | ARM Microcontrollers - MCU | Mcu, 32Bit, 32Mhz, Tqfp-32; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 32 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 10x12b; D/A 1x10b | ||||||||
| RAM | 4 KB | 32 KB | 4 KB | 4 KB | 4 KB | 4 KB | |||
| ROM | 32 KB |