Microchip Technology, Inc. Microcontrollers ATSAMD10D14A-MUT

Description
ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD10D14A-MUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD10D14A-MUTTR-ND
Microcontrollers ATSAMD10D14A-MUTTR-ND
ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet
Microcontrollers - ATSAMD10D14A-MUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD10D14A-MUTDKR-ND
Microcontrollers ATSAMD10D14A-MUTDKR-ND
ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet
Microcontrollers - ATSAMD10D14A-MUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD10D14A-MUTCT-ND
Microcontrollers ATSAMD10D14A-MUTCT-ND
ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATSAMD10D14A-MUT - 729669-ATSAMD10D14A-MUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD10D14A-MUT
729669-ATSAMD10D14A-MUT
Embedded - Embedded - Microcontrollers - ATSAMD10D14A-MUT 729669-ATSAMD10D14A-MUT
Manufacturer: Microchip Technology Win Source Part Number: 729669-ATSAMD10D14A- MUT Packaging: Cut Tape (CT) Mounting Style: SMD Core Processor: ARM Cortex-M0+ Speed: 48MHz Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 1x10b Supply Voltage: 1.62V ~ 3.63V Family Name: ATSAMD10D14 Categories: Integrated Circuits Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Alternative Parts (Cross-Reference): MKE04Z8VFK4; SKEAZN8AMFK; MKL05Z8VFK4®; MKL04Z16VFK4; Introduction Date: January 16, 2015 ECCN: 3A991.a.2 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: ATSAMD10 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 22 Date RAM Size: 4K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 729669-ATSAMD10D14A-MUT
Packaging: Cut Tape (CT)
Mounting Style: SMD
Core Processor: ARM Cortex-M0+
Speed: 48MHz
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 1x10b
Supply Voltage: 1.62V ~ 3.63V
Family Name: ATSAMD10D14
Categories: Integrated Circuits
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): MKE04Z8VFK4; SKEAZN8AMFK; MKL05Z8VFK4®; MKL04Z16VFK4;
Introduction Date: January 16, 2015
ECCN: 3A991.a.2
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: ATSAMD10
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 22
Date RAM Size: 4K x 8

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 16KB Embedded Microcontroller MCU
685-ATSAMD10D14A-MUT
32-bit 32BIT 16KB Embedded Microcontroller MCU 685-ATSAMD10D14A-MUT
IC MCU 32BIT 16KB FLASH 24QFN Product overview: ATSAMD10D14A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD10D14A-MUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 16KB FLASH 24QFN Product overview: ATSAMD10D14A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD10D14A-MUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ATSAMD10D14A-MUT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 48MHz, CMOS, PQCC24

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 48MHz, CMOS, PQCC24

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
ATSAMD10D14A-MUT
Embedded - Microcontrollers ATSAMD10D14A-MUT
IC MCU 32BIT 16KB FLASH 24QFN

IC MCU 32BIT 16KB FLASH 24QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD10D14A-MUT
ARM Microcontrollers - MCU ATSAMD10D14A-MUT
ARM Microcontrollers - MCU IC MCU 32 BIT 16KB Flash 24QFN

ARM Microcontrollers - MCU IC MCU 32 BIT 16KB Flash 24QFN

Buy Now Datasheet
Microcontrollers - ATSAMD10D14A-MUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD10D14A-MUT
Microcontrollers ATSAMD10D14A-MUT
ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet
Microcontrollers - ATSAMD10D14A-MUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD10D14A-MUT
Microcontrollers ATSAMD10D14A-MUT
ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD10D14A-MUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD10D14A-MUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD10D14A-MUT
IC MCU 32BIT 16KB FLASH 24QFN

IC MCU 32BIT 16KB FLASH 24QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD10D14A-MUTTR-ND 729669-ATSAMD10D14A-MUT 685-ATSAMD10D14A-MUT ATSAMD10D14A-MUT ATSAMD10D14A-MUT ATSAMD10D14A-MUT ATSAMD10D14A-MUT ATSAMD10D14A-MUT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATSAMD10D14A-MUT 32-bit 32BIT 16KB Embedded Microcontroller MCU Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 10x12b; D/A 1x10b
RAM 4 KB 16 KB 4 KB 4 KB 4 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products