The ATSAMD10D14A-MNT is a low-power microcontroller from Quarktwin Technology Ltd. that features a 32-bit ARM Cortex-M0+ processor operating at a maximum frequency of 48MHz. It includes 16KB of in-system programmable Flash memory and 4KB of SRAM. The device supports a variety of intelligent peripherals, including a six-channel direct memory access (DMA) controller, multiple timer/counter configurations, and up to three serial communication modules (SERCOM) that can function as USART, UART, SPI, or I²C interfaces. This microcontroller is designed for flexibility and ease of migration within the SAM D10 series, offering identical peripheral modules and pin compatibility across devices. It features a 12-bit ADC with up to 10 channels, a 10-bit DAC, and a Peripheral Touch Controller capable of handling up to 72 touch inputs. The ATSAMD10D14A-MNT also includes power management features such as idle and standby sleep modes, allowing for efficient energy consumption. The device is packaged in a 24-pin QFN format and operates within a voltage range of 1.62V to 3.63V. It is suitable for applications requiring low power consumption and a range of integrated functionalities, making it a versatile choice for various embedded systems.
ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)
ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)
ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)
IC MCU 32BIT 16KB FLASH 24QFN
MCU, 32BIT, 48MHZ, QFN-24; Product Range:SAM32 Family SAM D1X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:24Pins RoHS Compliant: Yes
IC MCU 32BIT 16KB FLASH 24QFN
ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)
ARM Microcontrollers - MCU 24 QFN,105C, GREEN,1.6-3.6V,48MHz
IC MCU 32BIT 16KB FLASH 24QFN
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD10D14A-MNTTR-ND | ATSAMD10D14A-MNT | 90Y6379 | ATSAMD10D14A-MNT | ATSAMD10D14A-MNT | ATSAMD10D14A-MNT | ATSAMD10D14A-MNT |
| Product Name | Microcontrollers | Microcontrollers | Mcu, 32Bit, 48Mhz, Qfn-24; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 10x12b; D/A 1x10b | ||||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 16 KB |