Microchip Technology, Inc. Microcontrollers ATSAMC20G17A-MUT

Description
ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMC20G17A-MUT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMC20G17A-MUT-ND
Microcontrollers ATSAMC20G17A-MUT-ND
ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMC20G17A-MUT
ARM Microcontrollers - MCU ATSAMC20G17A-MUT
ARM Microcontrollers - MCU 48QFN,85C TEMP, GREEN, 5V, 48MHZ, T&R

ARM Microcontrollers - MCU 48QFN,85C TEMP, GREEN, 5V, 48MHZ, T&R

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMC20G17A-MUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMC20G17A-MUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMC20G17A-MUT
IC MCU 32BIT 128KB FLASH 48QFN

IC MCU 32BIT 128KB FLASH 48QFN

Supplier's Site
Microcontrollers - ATSAMC20G17A-MUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMC20G17A-MUT
Microcontrollers ATSAMC20G17A-MUT
ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMC20G17A-MUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMC20G17A-MUT
Embedded - Microcontrollers ATSAMC20G17A-MUT
IC MCU 32BIT 128KB FLASH 48QFN

IC MCU 32BIT 128KB FLASH 48QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMC20G17A-MUT-ND ATSAMC20G17A-MUT ATSAMC20G17A-MUT ATSAMC20G17A-MUT ATSAMC20G17A-MUT
Product Name Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz
Bits Other; A/D 12x12b
RAM 16 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 995838-C505CA4EMCABXQMA1 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 32 KB
View Details
5 suppliers
Embedded - Embedded - Microcontrollers - ADUC7033BSTZ-8L - 911035-ADUC7033BSTZ-8L - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 20 MHz
RAM 96 KB
View Details
3 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details