Microchip Technology, Inc. ATSAMD21E15L

Description
A low-power, high-performance ARM® Cortex®-M0+ based Flash microcontroller (MCU) optimized for control applications, the Microchip's ATSAMD21E15L is ideal for a wide range of lighting, motor control and industrial applications. It features: 32KB of Flash and 4KB of SRAM Up to 48MHz operating frequency Five serial communication (SERCOM) modules configurable as UART/USART, SPI or I2C, Four 16-bit timer/counters, two 24-bit timer/counters,32-bi t Real-Time Clock and calendar, one 14-channel 12-bit ADC, one 10-bit DAC and four analog comparators 1.62V to 3.63V power supply 32-pin package with up to 26 GPIO pins Supported by MPLAB X IDE and MPLAB Harmony. Additional Features Processor ARM Cortex-M0+ CPU running at up to 48MHz Single-cycle hardware multiplier Micro Trace Buffer Memories 32KB in-system self-programmable Flash 4KB SRAM Memory System Power-on reset (POR) and brown-out detection (BOD) Internal and external clock options with 48MHDigital Frequency Locked Loop (DFLL48M) and 48MHto 96MHFractional External Interrupt Controller (EIC) 16 external interrupts One non-maskable interrupt Two-pin Serial Wire Debug (SWD) programming, test and debugging interface Low Power Idle and standby sleep modes SleepWalking peripherals Peripherals 12-channel Direct Memory Access Controller (DMAC) 12-channel Event System Three 16-bit Timer/Counters (TC), configurable as either: One 16-bit TC with compare/capture channels One 8-bit TC with compare/capture channels One 32-bit TC with compare/capture channels, by using two TCs Three 24-bit Timer/Counters for Control (TCC), with extended functions: Up to four compare channels with optional complementary output Generation of synchronized pulse width modulation (PWM) pattern across port pins Deterministic fault protection, fast decay and configurable dead-time between complementary output Dithering that increase resolution with up to 5 bit and reduce quantization error 32-bit Real Time Counter (RTC) with clock/calendar function Watchdog Timer (WDT) CRC-32 generator Five Serial Communication Interfaces (SERCOM), each configurable to operate as either: USART with full-duplex and single-wire half-duplex configuration I2C Bus up to 3.4MHz SMBUS/PMBUS SPI LIN Target 12-bit, 350ksps Analog-to-Digital Converter (ADC) with up to 10 channels Differential and single-ended input 1/2x to 16x programmable gain stage Automatic offset and gain error compensation Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution 10-bit, 350ksps Digital-to-Analog Converter (DAC) Two Analog Comparators (AC) with window compare function Peripheral Touch Controller (PTC) 256-channel capacitive touch and proximity sensing I/O 26 GPIO pins Packages 32-pin TQSP, QFN Operating Voltage 1.62V – 3.63V
Datasheet
Description
A low-power, high-performance ARM® Cortex®-M0+ based Flash microcontroller (MCU) optimized for control applications, the Microchip's ATSAMD21E15L is ideal for a wide range of lighting, motor control and industrial applications. It features: 32KB of Flash and 4KB of SRAM Up to 48MHz operating frequency Five serial communication (SERCOM) modules configurable as UART/USART, SPI or I2C, Four 16-bit timer/counters, two 24-bit timer/counters,32-bi t Real-Time Clock and calendar, one 14-channel 12-bit ADC, one 10-bit DAC and four analog comparators 1.62V to 3.63V power supply 32-pin package with up to 26 GPIO pins Supported by MPLAB X IDE and MPLAB Harmony. Additional Features Processor ARM Cortex-M0+ CPU running at up to 48MHz Single-cycle hardware multiplier Micro Trace Buffer Memories 32KB in-system self-programmable Flash 4KB SRAM Memory System Power-on reset (POR) and brown-out detection (BOD) Internal and external clock options with 48MHDigital Frequency Locked Loop (DFLL48M) and 48MHto 96MHFractional External Interrupt Controller (EIC) 16 external interrupts One non-maskable interrupt Two-pin Serial Wire Debug (SWD) programming, test and debugging interface Low Power Idle and standby sleep modes SleepWalking peripherals Peripherals 12-channel Direct Memory Access Controller (DMAC) 12-channel Event System Three 16-bit Timer/Counters (TC), configurable as either: One 16-bit TC with compare/capture channels One 8-bit TC with compare/capture channels One 32-bit TC with compare/capture channels, by using two TCs Three 24-bit Timer/Counters for Control (TCC), with extended functions: Up to four compare channels with optional complementary output Generation of synchronized pulse width modulation (PWM) pattern across port pins Deterministic fault protection, fast decay and configurable dead-time between complementary output Dithering that increase resolution with up to 5 bit and reduce quantization error 32-bit Real Time Counter (RTC) with clock/calendar function Watchdog Timer (WDT) CRC-32 generator Five Serial Communication Interfaces (SERCOM), each configurable to operate as either: USART with full-duplex and single-wire half-duplex configuration I2C Bus up to 3.4MHz SMBUS/PMBUS SPI LIN Target 12-bit, 350ksps Analog-to-Digital Converter (ADC) with up to 10 channels Differential and single-ended input 1/2x to 16x programmable gain stage Automatic offset and gain error compensation Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution 10-bit, 350ksps Digital-to-Analog Converter (DAC) Two Analog Comparators (AC) with window compare function Peripheral Touch Controller (PTC) 256-channel capacitive touch and proximity sensing I/O 26 GPIO pins Packages 32-pin TQSP, QFN Operating Voltage 1.62V – 3.63V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A low-power, high-performance ARM® Cortex®-M0+ based Flash microcontroller (MCU) optimized for control applications, the Microchip's ATSAMD21E15L is ideal for a wide range of lighting, motor control and industrial applications. It features: 32KB of Flash and 4KB of SRAM Up to 48MHz operating frequency Five serial communication (SERCOM) modules configurable as UART/USART, SPI or I2C, Four 16-bit timer/counters, two 24-bit timer/counters,32-bi t Real-Time Clock and calendar, one 14-channel 12-bit ADC, one 10-bit DAC and four analog comparators 1.62V to 3.63V power supply 32-pin package with up to 26 GPIO pins Supported by MPLAB X IDE and MPLAB Harmony. Additional Features Processor ARM Cortex-M0+ CPU running at up to 48MHz Single-cycle hardware multiplier Micro Trace Buffer Memories 32KB in-system self-programmable Flash 4KB SRAM Memory System Power-on reset (POR) and brown-out detection (BOD) Internal and external clock options with 48MHDigital Frequency Locked Loop (DFLL48M) and 48MHto 96MHFractional External Interrupt Controller (EIC) 16 external interrupts One non-maskable interrupt Two-pin Serial Wire Debug (SWD) programming, test and debugging interface Low Power Idle and standby sleep modes SleepWalking peripherals Peripherals 12-channel Direct Memory Access Controller (DMAC) 12-channel Event System Three 16-bit Timer/Counters (TC), configurable as either: One 16-bit TC with compare/capture channels One 8-bit TC with compare/capture channels One 32-bit TC with compare/capture channels, by using two TCs Three 24-bit Timer/Counters for Control (TCC), with extended functions: Up to four compare channels with optional complementary output Generation of synchronized pulse width modulation (PWM) pattern across port pins Deterministic fault protection, fast decay and configurable dead-time between complementary output Dithering that increase resolution with up to 5 bit and reduce quantization error 32-bit Real Time Counter (RTC) with clock/calendar function Watchdog Timer (WDT) CRC-32 generator Five Serial Communication Interfaces (SERCOM), each configurable to operate as either: USART with full-duplex and single-wire half-duplex configuration I2C Bus up to 3.4MHz SMBUS/PMBUS SPI LIN Target 12-bit, 350ksps Analog-to-Digital Converter (ADC) with up to 10 channels Differential and single-ended input 1/2x to 16x programmable gain stage Automatic offset and gain error compensation Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution 10-bit, 350ksps Digital-to-Analog Converter (DAC) Two Analog Comparators (AC) with window compare function Peripheral Touch Controller (PTC) 256-channel capacitive touch and proximity sensing I/O 26 GPIO pins Packages 32-pin TQSP, QFN Operating Voltage 1.62V – 3.63V

A low-power, high-performance ARM® Cortex®-M0+ based Flash microcontroller (MCU) optimized for control applications, the Microchip's ATSAMD21E15L is ideal for a wide range of lighting, motor control and industrial applications. It features:

  • 32KB of Flash and 4KB of SRAM
  • Up to 48MHz operating frequency
  • Five serial communication (SERCOM) modules configurable as UART/USART, SPI or I2C, Four 16-bit timer/counters, two 24-bit timer/counters,32-bit Real-Time Clock and calendar, one 14-channel 12-bit ADC, one 10-bit DAC and four analog comparators
  • 1.62V to 3.63V power supply
  • 32-pin package with up to 26 GPIO pins

Supported by MPLAB X IDE and MPLAB Harmony. Additional Features

  • Processor
    • ARM Cortex-M0+ CPU running at up to 48MHz
    • Single-cycle hardware multiplier
    • Micro Trace Buffer
  • Memories
    • 32KB in-system self-programmable Flash
    • 4KB SRAM Memory
  • System
    • Power-on reset (POR) and brown-out detection (BOD)
    • Internal and external clock options with 48MHDigital Frequency Locked Loop (DFLL48M) and 48MHto 96MHFractional
    • External Interrupt Controller (EIC)
    • 16 external interrupts
    • One non-maskable interrupt
    • Two-pin Serial Wire Debug (SWD) programming, test and debugging interface
  • Low Power
    • Idle and standby sleep modes
    • SleepWalking peripherals
  • Peripherals
    • 12-channel Direct Memory Access Controller (DMAC)
    • 12-channel Event System
  • Three 16-bit Timer/Counters (TC), configurable as either:
    • One 16-bit TC with compare/capture channels
    • One 8-bit TC with compare/capture channels
    • One 32-bit TC with compare/capture channels, by using two TCs
  • Three 24-bit Timer/Counters for Control (TCC), with extended functions:
    • Up to four compare channels with optional complementary output
    • Generation of synchronized pulse width modulation (PWM) pattern across port pins
    • Deterministic fault protection, fast decay and configurable dead-time between complementary output
    • Dithering that increase resolution with up to 5 bit and reduce quantization error
  • 32-bit Real Time Counter (RTC) with clock/calendar function
  • Watchdog Timer (WDT)
  • CRC-32 generator
  • Five Serial Communication Interfaces (SERCOM), each configurable to operate as either:
    • USART with full-duplex and single-wire half-duplex configuration
    • I2C Bus up to 3.4MHz
    • SMBUS/PMBUS
    • SPI
    • LIN Target
  • 12-bit, 350ksps Analog-to-Digital Converter (ADC) with up to 10 channels
    • Differential and single-ended input
    • 1/2x to 16x programmable gain stage
    • Automatic offset and gain error compensation
    • Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution
  • 10-bit, 350ksps Digital-to-Analog Converter (DAC)
  • Two Analog Comparators (AC) with window compare function
  • Peripheral Touch Controller (PTC)
    • 256-channel capacitive touch and proximity sensing
  • I/O
    • 26 GPIO pins
  • Packages
    • 32-pin TQSP, QFN
  • Operating Voltage
    • 1.62V – 3.63V
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATSAMD21E15L
Data Bus 32 Bit
Clock Speed 48 MHz
Bits Other; 12-bit
Number 14
RAM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-COP8SAB720N9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Package Type Other; Tube/Rail
View Details
2 suppliers