Microchip Technology, Inc. 32-bit 32BIT 64KB Embedded Microcontroller MCU ATSAMD20G16A-MU

Description
IC MCU 32BIT 64KB FLASH 48QFN Product overview: ATSAMD20G16A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20G16A-MU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 64KB FLASH 48QFN Product overview: ATSAMD20G16A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20G16A-MU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-ATSAMD20G16A-MU
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-ATSAMD20G16A-MU
IC MCU 32BIT 64KB FLASH 48QFN Product overview: ATSAMD20G16A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20G16A-MU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 48QFN Product overview: ATSAMD20G16A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20G16A-MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATSAMD20G16A-MU - 1149587-ATSAMD20G16A-MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD20G16A-MU
1149587-ATSAMD20G16A-MU
Embedded - Embedded - Microcontrollers - ATSAMD20G16A-MU 1149587-ATSAMD20G16A-MU
Manufacturer: Atmel Win Source Part Number: 1149587-ATSAMD20G16A -MU Family Name: ATSAMD20G16A Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): STM32L152C8U6TR; STM32L152CBU6DTR; STM32L151CBU6DTR; STM32L152C8U6DTR; ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1149587-ATSAMD20G16A-MU
Family Name: ATSAMD20G16A
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): STM32L152C8U6TR; STM32L152CBU6DTR; STM32L151CBU6DTR; STM32L152C8U6DTR;
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Microcontrollers - ATSAMD20G16A-MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD20G16A-MU-ND
Microcontrollers ATSAMD20G16A-MU-ND
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMD20G16A-MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD20G16A-MU
Embedded - Microcontrollers ATSAMD20G16A-MU
IC MCU 32BIT 64KB FLASH 48QFN

IC MCU 32BIT 64KB FLASH 48QFN

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M0+, 48Mhz, Qfn-48; Product Range Microchip - 19X7615 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M0+, 48Mhz, Qfn-48; Product Range Microchip
19X7615
Microcontroller Mcu, 32 Bit, Cortex-M0+, 48Mhz, Qfn-48; Product Range Microchip 19X7615
MICROCONTROLLER MCU, 32 BIT, CORTEX-M0+, 48MHZ, QFN-48; Product Range:SMART ARM based Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M0+, 48MHZ, QFN-48; Product Range:SMART ARM based Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB RoHS Compliant: Yes

Supplier's Site Datasheet
MCU 32-bit SAM D20G ARM Cortex M0+ RISC 64KB Flash 1.8V/2.5V/3.3V 48-Pin QFN EP Tray - 536-ATSAMD20G16A-MU - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit SAM D20G ARM Cortex M0+ RISC 64KB Flash 1.8V/2.5V/3.3V 48-Pin QFN EP Tray
536-ATSAMD20G16A-MU
MCU 32-bit SAM D20G ARM Cortex M0+ RISC 64KB Flash 1.8V/2.5V/3.3V 48-Pin QFN EP Tray 536-ATSAMD20G16A-MU
MCU 32-bit SAM D20G ARM Cortex M0+ RISC 64KB Flash 1.8V/2.5V/3.3V 48-Pin QFN EP Tray

MCU 32-bit SAM D20G ARM Cortex M0+ RISC 64KB Flash 1.8V/2.5V/3.3V 48-Pin QFN EP Tray

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD20G16A-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD20G16A-MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD20G16A-MU
IC MCU 32BIT 64KB FLASH 48QFN

IC MCU 32BIT 64KB FLASH 48QFN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD20G16A-MU
ARM Microcontrollers - MCU ATSAMD20G16A-MU
ARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM

ARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM

Buy Now Datasheet
Microcontrollers - ATSAMD20G16A-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD20G16A-MU
Microcontrollers ATSAMD20G16A-MU
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Microcontrollers - ATSAMD20G16A-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD20G16A-MU
Microcontrollers ATSAMD20G16A-MU
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAMD20G16A-MU 1149587-ATSAMD20G16A-MU ATSAMD20G16A-MU-ND ATSAMD20G16A-MU 19X7615 536-ATSAMD20G16A-MU ATSAMD20G16A-MU ATSAMD20G16A-MU ATSAMD20G16A-MU
Product Name 32-bit 32BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAMD20G16A-MU Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M0+, 48Mhz, Qfn-48; Product Range Microchip MCU 32-bit SAM D20G ARM Cortex M0+ RISC 64KB Flash 1.8V/2.5V/3.3V 48-Pin QFN EP Tray Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 1.62 to 3.6 volts 2.7 to 5.5 volts 3.3 volts 3.6 to 1.62 volts
Serial Interface I2C, SPI, UART SPI; UART; USART I²C; SPI; UART; USART; I2C, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - C167SRLMHAKXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details