Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAMD21E16A-MFT ATSAMD21E16A-MFT

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980764-ATSAMD21E16A- MFT Contact Plating: Tin Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 64 kB Interface: I2C, I2S, SPI, UART, USART, USB RAM Size: 8 kB Watchdog Timer: Yes Categories: Embedded - Microcontrollers Max Frequency: 48 MHz Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 1.62 V Core Architecture: ARM Number of Programmable I/O: 26 Number of Timers/Counters: 6
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980764-ATSAMD21E16A- MFT Contact Plating: Tin Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 64 kB Interface: I2C, I2S, SPI, UART, USART, USB RAM Size: 8 kB Watchdog Timer: Yes Categories: Embedded - Microcontrollers Max Frequency: 48 MHz Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 1.62 V Core Architecture: ARM Number of Programmable I/O: 26 Number of Timers/Counters: 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAMD21E16A-MFT - 980764-ATSAMD21E16A-MFT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD21E16A-MFT
980764-ATSAMD21E16A-MFT
Embedded - Embedded - Microcontrollers - ATSAMD21E16A-MFT 980764-ATSAMD21E16A-MFT
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980764-ATSAMD21E16A- MFT Contact Plating: Tin Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 64 kB Interface: I2C, I2S, SPI, UART, USART, USB RAM Size: 8 kB Watchdog Timer: Yes Categories: Embedded - Microcontrollers Max Frequency: 48 MHz Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 1.62 V Core Architecture: ARM Number of Programmable I/O: 26 Number of Timers/Counters: 6

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980764-ATSAMD21E16A-MFT
Contact Plating: Tin
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 64 kB
Interface: I2C, I2S, SPI, UART, USART, USB
RAM Size: 8 kB
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Max Frequency: 48 MHz
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.63 V
Min Supply Voltage: 1.62 V
Core Architecture: ARM
Number of Programmable I/O: 26
Number of Timers/Counters: 6

Buy Now
64KB 8KB Embedded Microcontroller MCU - 685-ATSAMD21E16A-MFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64KB 8KB Embedded Microcontroller MCU
685-ATSAMD21E16A-MFT
64KB 8KB Embedded Microcontroller MCU 685-ATSAMD21E16A-MFT
CORTEX-M0+, 64KB Flash, 8KB SRAM T&r, - 32QFN 125C, Green, 1.6- Product overview: ATSAMD21E16A-MFT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 64KB, 8KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E16A-MFT can be used for catalog matching and distributor lookup.

CORTEX-M0+, 64KB Flash, 8KB SRAM T&r, - 32QFN 125C, Green, 1.6- Product overview: ATSAMD21E16A-MFT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 64KB, 8KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E16A-MFT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 980764-ATSAMD21E16A-MFT 685-ATSAMD21E16A-MFT
Product Name Embedded - Embedded - Microcontrollers - ATSAMD21E16A-MFT 64KB 8KB Embedded Microcontroller MCU
Data Bus 32 Bit
Number 6
RAM 0.0080 KB 8 KB
Supply Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 99326-02831 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC841BSZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details