Win Source Part Number: 985181-ATSAMD20E17A-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SAM D20E
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 26
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 10x12b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAMD20
IC MCU 32BIT 128KB FLASH 32TQFP Product overview: ATSAMD20E17A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20E17A-AU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-TQFP (7x7)
MCU, 32BIT, CORTEX-M0+, 48MHZ, TQFP-32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:32Pins;RoHS Compliant: Yes
MICROCONTROLLER MCU, 32 BIT, CORTEX-M0+, 48MHZ, TQFP-32; Product Range:SMART ARM based Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:16KB RoHS Compliant: Yes
ARM Microcontrollers - MCU Cortex-M0+ 128KB FLASH 16KB SRAM
IC MCU 32BIT 128KB FLASH 32TQFP
IC MCU 32BIT 128KB FLASH 32TQFP
IC MCU 32BIT 128KB FLASH 32TQFP
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-TQFP (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 985181-ATSAMD20E17A-AU | 685-ATSAMD20E17A-AU | ATSAMD20E17A-AU-ND | 15AC6141 | 19X7610 | ATSAMD20E17A-AU | ATSAMD20E17A-AU | ATSAMD20E17A-AU | ATSAMD20E17A-AU | ATSAMD20E17A-AU |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Mcu, 32Bit, Cortex-M0+, 48Mhz, Tqfp-32; Product Range Microchip | Microcontroller Mcu, 32 Bit, Cortex-M0+, 48Mhz, Tqfp-32; Product Range Microchip | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 128 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 2.7 to 5.5 volts | 1.62 to 3.6 volts | 3.6 volts |