Manufacturer: Atmel
Win Source Part Number: 1149585-ATSAMD20G15A
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 32KB FLASH 48TQFP Product overview: ATSAMD20G15A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20G15A-AU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 32KB FLASH 48TQFP
IC MCU 32BIT 32KB FLASH 48TQFP
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
ARM Microcontrollers - MCU Cortex-M0+ 32KB FLASH 4KB SRAM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1149585-ATSAMD20G15A-AU | 685-ATSAMD20G15A-AU | ATSAMD20G15A-AU-ND | ATSAMD20G15A-AU | ATSAMD20G15A-AU | ATSAMD20G15A-AU | ATSAMD20G15A-AU |
| Product Name | Embedded - Embedded - Microcontrollers - ATSAMD20G15A-AU | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| Supply Voltage | 1.62 to 3.6 volts | 2.7 to 5.5 volts | 1.62 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |