Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAMD10D14A-UUTBN ATSAMD10D14A-UUTBN

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008081-ATSAMD10D14A -UUTBN Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008081-ATSAMD10D14A -UUTBN Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAMD10D14A-UUTBN - 1008081-ATSAMD10D14A-UUTBN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD10D14A-UUTBN
1008081-ATSAMD10D14A-UUTBN
Embedded - Embedded - Microcontrollers - ATSAMD10D14A-UUTBN 1008081-ATSAMD10D14A-UUTBN
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008081-ATSAMD10D14A -UUTBN Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008081-ATSAMD10D14A-UUTBN
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
1.62V 3.63V WLCSP Embedded Microcontroller MCU - 685-ATSAMD10D14A-UUTBN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.62V 3.63V WLCSP Embedded Microcontroller MCU
685-ATSAMD10D14A-UUTBN
1.62V 3.63V WLCSP Embedded Microcontroller MCU 685-ATSAMD10D14A-UUTBN
Touch and Gesture, 1.62V to 3.63V, WLCSP-20, RoHS Product overview: ATSAMD10D14A-UUTBN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.62V, 3.63V, WLCSP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1.62V, 3.63V, WLCSP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD10D14A-UUT BN can be used for catalog matching and distributor lookup.

Touch and Gesture, 1.62V to 3.63V, WLCSP-20, RoHS Product overview: ATSAMD10D14A-UUTBN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.62V, 3.63V, WLCSP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1.62V, 3.63V, WLCSP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD10D14A-UUTBN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1008081-ATSAMD10D14A-UUTBN 685-ATSAMD10D14A-UUTBN
Product Name Embedded - Embedded - Microcontrollers - ATSAMD10D14A-UUTBN 1.62V 3.63V WLCSP Embedded Microcontroller MCU
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - C164CI8RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers