Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAMD21E16A-MU ATSAMD21E16A-MU

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014931-ATSAMD21E16A -MU Packaging: Bulk Contact Plating: Tin Mounting: SMD (SMT) Frequency: 48 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 64 kB Interface: I2C, I2S, SPI, UART, USART, USB RAM Size: 8 kB Number of Pins: 32 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: QFN Max Frequency: 48 MHz Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 3.63 V Min Supply Voltage: 1.62 V Core Architecture: ARM Number of I/Os: 26 Number of Programmable I/O: 26 Number of Timers/Counters: 6
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014931-ATSAMD21E16A -MU Packaging: Bulk Contact Plating: Tin Mounting: SMD (SMT) Frequency: 48 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 64 kB Interface: I2C, I2S, SPI, UART, USART, USB RAM Size: 8 kB Number of Pins: 32 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: QFN Max Frequency: 48 MHz Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 3.63 V Min Supply Voltage: 1.62 V Core Architecture: ARM Number of I/Os: 26 Number of Programmable I/O: 26 Number of Timers/Counters: 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAMD21E16A-MU - 1014931-ATSAMD21E16A-MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD21E16A-MU
1014931-ATSAMD21E16A-MU
Embedded - Embedded - Microcontrollers - ATSAMD21E16A-MU 1014931-ATSAMD21E16A-MU
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014931-ATSAMD21E16A -MU Packaging: Bulk Contact Plating: Tin Mounting: SMD (SMT) Frequency: 48 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 64 kB Interface: I2C, I2S, SPI, UART, USART, USB RAM Size: 8 kB Number of Pins: 32 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: QFN Max Frequency: 48 MHz Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 3.63 V Min Supply Voltage: 1.62 V Core Architecture: ARM Number of I/Os: 26 Number of Programmable I/O: 26 Number of Timers/Counters: 6

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014931-ATSAMD21E16A-MU
Packaging: Bulk
Contact Plating: Tin
Mounting: SMD (SMT)
Frequency: 48 MHz
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 64 kB
Interface: I2C, I2S, SPI, UART, USART, USB
RAM Size: 8 kB
Number of Pins: 32
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: QFN
Max Frequency: 48 MHz
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 3.63 V
Min Supply Voltage: 1.62 V
Core Architecture: ARM
Number of I/Os: 26
Number of Programmable I/O: 26
Number of Timers/Counters: 6

Buy Now
ARM Cortex-M 32-bit 64KB 3.3V Embedded Microcontroller MCU - 685-ATSAMD21E16A-MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 64KB 3.3V Embedded Microcontroller MCU
685-ATSAMD21E16A-MU
ARM Cortex-M 32-bit 64KB 3.3V Embedded Microcontroller MCU 685-ATSAMD21E16A-MU
MCU 32-bit SAM D21 ARM Cortex M0+ RISC 64KB Flash 3.3V 32-Pin QFN EP Product overview: ATSAMD21E16A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 3.3V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E16A-MU can be used for catalog matching and distributor lookup.

MCU 32-bit SAM D21 ARM Cortex M0+ RISC 64KB Flash 3.3V 32-Pin QFN EP Product overview: ATSAMD21E16A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 3.3V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E16A-MU can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD21E16A-MU
ARM Microcontrollers - MCU ATSAMD21E16A-MU
ARM Microcontrollers - MCU 64KB 8KB32QFN GRN1.6-3.6V48MHz

ARM Microcontrollers - MCU 64KB 8KB32QFN GRN1.6-3.6V48MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1014931-ATSAMD21E16A-MU 685-ATSAMD21E16A-MU ATSAMD21E16A-MU
Product Name Embedded - Embedded - Microcontrollers - ATSAMD21E16A-MU ARM Cortex-M 32-bit 64KB 3.3V Embedded Microcontroller MCU ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit
Number 6
RAM 0.0080 KB 8 KB
Supply Voltage 3.3 volts 3.3 volts
Serial Interface I²C; SPI; UART; USART; USB; I2C, I2S, SPI, UART, USART, USB I2C, I2S, SPI, UART, USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

 - A2C03240700 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage Active
Package Type QFP; Other; PG-LQFP-144-801
View Details
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details