Microchip Technology, Inc. Microcontrollers ATSAMD20J18A-ANT

Description
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD20J18A-ANTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD20J18A-ANTCT-ND
Microcontrollers ATSAMD20J18A-ANTCT-ND
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATSAMD20J18A-ANTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD20J18A-ANTTR-ND
Microcontrollers ATSAMD20J18A-ANTTR-ND
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATSAMD20J18A-ANTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD20J18A-ANTDKR-ND
Microcontrollers ATSAMD20J18A-ANTDKR-ND
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-ATSAMD20J18A-ANT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATSAMD20J18A-ANT
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATSAMD20J18A-ANT
IC MCU 32BIT 256KB FLASH 64TQFP Product overview: ATSAMD20J18A-ANT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20J18A-ANT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64TQFP Product overview: ATSAMD20J18A-ANT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20J18A-ANT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATSAMD20J18A-ANT - 912186-ATSAMD20J18A-ANT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD20J18A-ANT
912186-ATSAMD20J18A-ANT
Embedded - Embedded - Microcontrollers - ATSAMD20J18A-ANT 912186-ATSAMD20J18A-ANT
Manufacturer: Microchip Technology Win Source Part Number: 912186-ATSAMD20J18A- ANT Series: SAM D20J Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 52 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 20x12b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Family Name: ATSAMD20 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAMD20J18A-ANTTR, 1611-ATSAMD20J18A-AN TTR, ATSAMD20J18A-ANT-ND, 1611-ATSAMD20J18A-AN TTR-ND, 1611-ATSAMD20J18A-AN TDKRINACTIVE, 1611-ATSAMD20J18A-AN TDKR, ATSAMD20J18A-ANTDKR, 1611-ATSAMD20J18A-AN TTRINACTIVE, ATSAMD20J18A-ANTCT, 1611-ATSAMD20J18A-AN TCT, 1611-ATSAMD20J18A-AN TDKR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 912186-ATSAMD20J18A-ANT
Series: SAM D20J
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Reel - TR
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 52
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 20x12b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Family Name: ATSAMD20
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAMD20J18A-ANTTR, 1611-ATSAMD20J18A-ANTTR, ATSAMD20J18A-ANT-ND, 1611-ATSAMD20J18A-ANTTR-ND, 1611-ATSAMD20J18A-ANTDKRINACTIVE, 1611-ATSAMD20J18A-ANTDKR, ATSAMD20J18A-ANTDKR, 1611-ATSAMD20J18A-ANTTRINACTIVE, ATSAMD20J18A-ANTCT, 1611-ATSAMD20J18A-ANTCT, 1611-ATSAMD20J18A-ANTDKR-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD20J18A-ANT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD20J18A-ANT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD20J18A-ANT
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site
Microcontrollers - ATSAMD20J18A-ANT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD20J18A-ANT
Microcontrollers ATSAMD20J18A-ANT
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - ATSAMD20J18A-ANT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD20J18A-ANT
Microcontrollers ATSAMD20J18A-ANT
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD20J18A-ANT
ARM Microcontrollers - MCU ATSAMD20J18A-ANT
ARM Microcontrollers - MCU 64TQFP 105C, GREEN,1.6-3.6V,48MHz

ARM Microcontrollers - MCU 64TQFP 105C, GREEN,1.6-3.6V,48MHz

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMD20J18A-ANT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD20J18A-ANT
Embedded - Microcontrollers ATSAMD20J18A-ANT
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet
Mcu, 32Bit, 32Mhz, Tqfp-64; Product Range Microchip - 26Y6876 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 32Mhz, Tqfp-64; Product Range Microchip
26Y6876
Mcu, 32Bit, 32Mhz, Tqfp-64; Product Range Microchip 26Y6876
MCU, 32BIT, 32MHZ, TQFP-64; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, 32MHZ, TQFP-64; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD20J18A-ANTCT-ND 685-ATSAMD20J18A-ANT 912186-ATSAMD20J18A-ANT ATSAMD20J18A-ANT ATSAMD20J18A-ANT ATSAMD20J18A-ANT ATSAMD20J18A-ANT ATSAMD20J18A-ANT 26Y6876
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAMD20J18A-ANT Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Mcu, 32Bit, 32Mhz, Tqfp-64; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 32 MHz
Bits Other; A/D 20x12b; D/A 1x10b
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
Microcontrollers - C505CA4EMCABXUMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details