The Microchip 43AC4369 is a low-power, 32-bit microcontroller based on the ARM Cortex-M0+ architecture, operating at a maximum frequency of 32 MHz. It features a program memory size of 64 KB and 8 KB of SRAM. The device supports a wide operating voltage range of 1.62V to 3.63V and is rated for temperatures from -40°C to +105°C. This microcontroller includes a 12-bit ADC with up to 20 channels, a 10-bit DAC, and a Peripheral Touch Controller (PTC) capable of handling 256 channels for capacitive touch sensing. It also offers multiple serial communication interfaces, including USART, I²C, and SPI, along with various timers and a real-time counter. The power consumption is optimized for low energy usage, with active mode consumption as low as 50 µA/MHz and 8 µA when running the PTC. The 43AC4369 is packaged in a QFN-64 format, making it suitable for compact designs. Its combination of features makes it a versatile choice for applications requiring efficient processing and low power consumption.
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)
ARM Microcontrollers - MCU 64QFN 105C GREEN1.6- 3.6V48MHz
MCU, 32BIT, 32MHZ, QFN-64; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:64Pins RoHS Compliant: Yes
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)
IC MCU 32BIT 64KB FLASH 64VQFN
IC MCU 32BIT 64KB FLASH 64VQFN
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD20J16B-MNTCT-ND | ATSAMD20J16B-MNT | 43AC4369 | ATSAMD20J16B-MNT | ATSAMD20J16B-MNT | ATSAMD20J16B-MNT |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Mcu, 32Bit, 32Mhz, Qfn-64; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 32 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 20x12b; D/A 1x10b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 64 KB |