Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAMC21N18A-ANT ATSAMC21N18A-ANT

Description
Manufacturer: Microchip Technology Win Source Part Number: 912181-ATSAMC21N18A- ANT Series: SAM C21 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Reel - TR Package: 100-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 84 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 20x12b, 3x16b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: ATSAMC21 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAMC21N18A-ANTDKR, ATSAMC21N18A-ANTCT, ATSAMC21N18A-ANTTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 912181-ATSAMC21N18A- ANT Series: SAM C21 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Reel - TR Package: 100-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 84 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 20x12b, 3x16b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: ATSAMC21 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAMC21N18A-ANTDKR, ATSAMC21N18A-ANTCT, ATSAMC21N18A-ANTTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAMC21N18A-ANT - 912181-ATSAMC21N18A-ANT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMC21N18A-ANT
912181-ATSAMC21N18A-ANT
Embedded - Embedded - Microcontrollers - ATSAMC21N18A-ANT 912181-ATSAMC21N18A-ANT
Manufacturer: Microchip Technology Win Source Part Number: 912181-ATSAMC21N18A- ANT Series: SAM C21 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Reel - TR Package: 100-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 84 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 20x12b, 3x16b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: ATSAMC21 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAMC21N18A-ANTDKR, ATSAMC21N18A-ANTCT, ATSAMC21N18A-ANTTR

Manufacturer: Microchip Technology
Win Source Part Number: 912181-ATSAMC21N18A-ANT
Series: SAM C21
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Reel - TR
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 84
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 20x12b, 3x16b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: ATSAMC21
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAMC21N18A-ANTDKR, ATSAMC21N18A-ANTCT, ATSAMC21N18A-ANTTR

Buy Now Datasheet
Microcontrollers - ATSAMC21N18A-ANTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMC21N18A-ANTTR-ND
Microcontrollers ATSAMC21N18A-ANTTR-ND
ARM® Cortex®-M0+ SAM C21 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M0+ SAM C21 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAMC21N18A-ANTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMC21N18A-ANTDKR-ND
Microcontrollers ATSAMC21N18A-ANTDKR-ND
ARM® Cortex®-M0+ SAM C21 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M0+ SAM C21 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAMC21N18A-ANTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMC21N18A-ANTCT-ND
Microcontrollers ATSAMC21N18A-ANTCT-ND
ARM® Cortex®-M0+ SAM C21 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M0+ SAM C21 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-ATSAMC21N18A-ANT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATSAMC21N18A-ANT
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATSAMC21N18A-ANT
IC MCU 32BIT 256KB FLASH 100TQFP Product overview: ATSAMC21N18A-ANT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMC21N18A-ANT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 100TQFP Product overview: ATSAMC21N18A-ANT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMC21N18A-ANT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMC21N18A-ANT
ARM Microcontrollers - MCU ATSAMC21N18A-ANT
ARM Microcontrollers - MCU 100 TQFP,105C TEMP, GREEN, 5V, 48MHZ,T&R

ARM Microcontrollers - MCU 100 TQFP,105C TEMP, GREEN, 5V, 48MHZ,T&R

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMC21N18A-ANT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMC21N18A-ANT
Embedded - Microcontrollers ATSAMC21N18A-ANT
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMC21N18A-ANT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMC21N18A-ANT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMC21N18A-ANT
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site
Microcontrollers - ATSAMC21N18A-ANT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMC21N18A-ANT
Microcontrollers ATSAMC21N18A-ANT
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - ATSAMC21N18A-ANT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMC21N18A-ANT
Microcontrollers ATSAMC21N18A-ANT
ARM® Cortex®-M0+ SAM C21, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M0+ SAM C21, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 912181-ATSAMC21N18A-ANT ATSAMC21N18A-ANTTR-ND 685-ATSAMC21N18A-ANT ATSAMC21N18A-ANT ATSAMC21N18A-ANT ATSAMC21N18A-ANT ATSAMC21N18A-ANT ATSAMC21N18A-ANT
Product Name Embedded - Embedded - Microcontrollers - ATSAMC21N18A-ANT Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 to 2.7 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - 64-2145PBF - Rochester Electronics
Infineon Technologies AG
View Details