Microchip Technology, Inc. Microcontrollers ATSAMD21E18A-MUT

Description
ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD21E18A-MUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21E18A-MUTDKR-ND
Microcontrollers ATSAMD21E18A-MUTDKR-ND
ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAMD21E18A-MUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21E18A-MUTTR-ND
Microcontrollers ATSAMD21E18A-MUTTR-ND
ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAMD21E18A-MUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21E18A-MUTCT-ND
Microcontrollers ATSAMD21E18A-MUTCT-ND
ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-ATSAMD21E18A-MUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATSAMD21E18A-MUT
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATSAMD21E18A-MUT
IC MCU 32BIT 256KB FLASH 32QFN Product overview: ATSAMD21E18A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E18A-MUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 32QFN Product overview: ATSAMD21E18A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E18A-MUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264278-ATSAMD21E18A-MUT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264278-ATSAMD21E18A-MUT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264278-ATSAMD21E18A-MUT
Win Source Part Number: 1264278-ATSAMD21E18A -MUT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SAM D21E, Functional Safety (FuSa) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 10x12b; D/A 1x10b Oscillator Type: Internal Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 1611-ATSAMD21E18A-MU TTR,1611-ATSAMD21E18 A-MUTCT,1611-ATSAMD2 1E18A-MUTTRINACTIVE, ATSAMD21E18A-MUTCT,1 611-ATSAMD21E18A-MUT DKR,ATSAMD21E18A-MUT TR,1611-ATSAMD21E18A -MUTDKRINACTIVE,1611 -ATSAMD21E18A-MUTTR, ATSAMD21E18A-MUTDKR, 1611-ATSAMD21E18A-MU TDKR,1611-ATSAMD21E1 8A-MUTCTINACTIVE,161 1-ATSAMD21E18A-MUTCT Base Product Number: ATSAMD21

Win Source Part Number: 1264278-ATSAMD21E18A-MUT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SAM D21E, Functional Safety (FuSa)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 10x12b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 1611-ATSAMD21E18A-MUTTR,1611-ATSAMD21E18A-MUTCT,1611-ATSAMD21E18A-MUTTRINACTIVE,ATSAMD21E18A-MUTCT,1611-ATSAMD21E18A-MUTDKR,ATSAMD21E18A-MUTTR,1611-ATSAMD21E18A-MUTDKRINACTIVE,1611-ATSAMD21E18A-MUTTR,ATSAMD21E18A-MUTDKR,1611-ATSAMD21E18A-MUTDKR,1611-ATSAMD21E18A-MUTCTINACTIVE,1611-ATSAMD21E18A-MUTCT
Base Product Number: ATSAMD21

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMD21E18A-MUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD21E18A-MUT
Embedded - Microcontrollers ATSAMD21E18A-MUT
IC MCU 32BIT 256KB FLASH 32QFN

IC MCU 32BIT 256KB FLASH 32QFN

Supplier's Site Datasheet
Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip - 72AC4963 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip
72AC4963
Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip 72AC4963
MCU, 32BIT, 48MHZ, QFN-32; Product Range:SAM 32 Family SAM D Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:32Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, QFN-32; Product Range:SAM 32 Family SAM D Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:32Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATSAMD21E18A-MUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD21E18A-MUT
Microcontrollers ATSAMD21E18A-MUT
ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD21E18A-MUT
ARM Microcontrollers - MCU ATSAMD21E18A-MUT
ARM Microcontrollers - MCU 256KB 32QFN GRN 1.6-3.6V 48MHz

ARM Microcontrollers - MCU 256KB 32QFN GRN 1.6-3.6V 48MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD21E18A-MUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD21E18A-MUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD21E18A-MUT
IC MCU 32BIT 256KB FLASH 32QFN

IC MCU 32BIT 256KB FLASH 32QFN

Supplier's Site
Microcontrollers - ATSAMD21E18A-MUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD21E18A-MUT
Microcontrollers ATSAMD21E18A-MUT
IC MCU 32BIT 256KB FLASH 32QFN

IC MCU 32BIT 256KB FLASH 32QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD21E18A-MUTDKR-ND 685-ATSAMD21E18A-MUT 1264278-ATSAMD21E18A-MUT ATSAMD21E18A-MUT 72AC4963 ATSAMD21E18A-MUT ATSAMD21E18A-MUT ATSAMD21E18A-MUT ATSAMD21E18A-MUT
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 10x12b; D/A 1x10b
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C161PILMCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers