Microchip Technology, Inc. Microcontrollers ATSAMC21J18A-MUT64

Description
ARM® Cortex®-M0+ - Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ - Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-ATSAMC21J18A-MUT64DKR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M0+ - Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)

ARM® Cortex®-M0+ - Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 150-ATSAMC21J18A-MUT64TR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M0+ - Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)

ARM® Cortex®-M0+ - Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 150-ATSAMC21J18A-MUT64CT-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M0+ - Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)

ARM® Cortex®-M0+ - Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-ATSAMC21J18A-MUT64 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATSAMC21J18A-MUT64
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATSAMC21J18A-MUT64
IC MCU 32BIT 256KB FLASH 64VQFN Product overview: ATSAMC21J18A-MUT64 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMC21J18A-MUT 64 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64VQFN Product overview: ATSAMC21J18A-MUT64 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMC21J18A-MUT64 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - ATSAMC21J18A-MUT64 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMC21J18A-MUT64
Embedded - Microcontrollers ATSAMC21J18A-MUT64
64QFN,85C TEMP, GREEN, 5V, 64MHZ

64QFN,85C TEMP, GREEN, 5V, 64MHZ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMC21J18A-MUT64 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMC21J18A-MUT64
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMC21J18A-MUT64
64QFN,85C TEMP, GREEN, 5V, 64MHZ

64QFN,85C TEMP, GREEN, 5V, 64MHZ

Supplier's Site
Microcontrollers - ATSAMC21J18A-MUT64 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMC21J18A-MUT64
Microcontrollers ATSAMC21J18A-MUT64
ARM® Cortex®-M0+ SAM C21, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)

ARM® Cortex®-M0+ SAM C21, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-ATSAMC21J18A-MUT64DKR-ND 685-ATSAMC21J18A-MUT64 ATSAMC21J18A-MUT64 ATSAMC21J18A-MUT64 ATSAMC21J18A-MUT64
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz
Bits 16 Bit; Other; A/D 20x12b, 3x16b Sigma-Delta; D/A 1x10b
RAM 32 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details