IC MCU 32BIT 128KB FLASH 32QFN Product overview: ATSAMD20E17A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20E17A-MU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)
Manufacturer: Microchip Technology
Win Source Part Number: 010466-ATSAMD20E17A-
Packaging: Tray
Core Processor: ARM Cortex-M0+
Number of I/O: 26
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b, D/A 1x10b
Family Name: ATSAMD20E17A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-QFN (7x7)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 1.62 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): MC56F82333VFM; S6E1A11B0AGN2; MC56F82326VFM; PC56F82333VFM;
ECCN: 3A991.a.2
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)
ARM Microcontrollers - MCU Cortex-M0+ 128KB FLASH 16KB SRAM
IC MCU 32BIT 128KB FLASH 32QFN
IC MCU 32BIT 128KB FLASH 32QFN
IC MCU 32BIT 128KB FLASH 32QFN
MICROCONTROLLER MCU, 32 BIT, CORTEX-M0+, 48MHZ, QFN-32; Product Range:SMART ARM based Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:16KB RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAMD20E17A-MU | ATSAMD20E17A-MU-ND | 010466-ATSAMD20E17A-MU | ATSAMD20E17A-MU | ATSAMD20E17A-MU | ATSAMD20E17A-MU | ATSAMD20E17A-MU | ATSAMD20E17A-MU | 19X7611 |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ATSAMD20E17A-MU | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M0+, 48Mhz, Qfn-32; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 16 KB | 16 KB | 128 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 1.62 to 3.6 volts | 2.7 to 5.5 volts | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 3.6 to 1.62 volts | ||||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |