Microchip Technology, Inc. Microcontrollers ATSAMD20G16A-AU

Description
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD20G16A-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD20G16A-AU-ND
Microcontrollers ATSAMD20G16A-AU-ND
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATSAMD20G16A-AU - 737028-ATSAMD20G16A-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD20G16A-AU
737028-ATSAMD20G16A-AU
Embedded - Embedded - Microcontrollers - ATSAMD20G16A-AU 737028-ATSAMD20G16A-AU
Manufacturer: Microchip Technology Win Source Part Number: 737028-ATSAMD20G16A- AU Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M0+ Speed: 48MHz Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 14x12b; D/A 1x10b Supply Voltage: 1.62V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-TQFP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: ATSAMD20G16 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 38 Date RAM Size: 8K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 737028-ATSAMD20G16A-AU
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M0+
Speed: 48MHz
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
Data Converters: A/D 14x12b; D/A 1x10b
Supply Voltage: 1.62V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-TQFP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: ATSAMD20G16
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 38
Date RAM Size: 8K x 8

Buy Now
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-ATSAMD20G16A-AU
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-ATSAMD20G16A-AU
IC MCU 32BIT 64KB FLASH 48TQFP Product overview: ATSAMD20G16A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20G16A-AU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 48TQFP Product overview: ATSAMD20G16A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20G16A-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD20G16A-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD20G16A-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD20G16A-AU
IC MCU 32BIT 64KB FLASH 48TQFP

IC MCU 32BIT 64KB FLASH 48TQFP

Supplier's Site
Microcontroller Mcu, 32 Bit, Cortex-M0+, 48Mhz, Tqfp-48; Product Range Microchip - 19X7614 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M0+, 48Mhz, Tqfp-48; Product Range Microchip
19X7614
Microcontroller Mcu, 32 Bit, Cortex-M0+, 48Mhz, Tqfp-48; Product Range Microchip 19X7614
MICROCONTROLLER MCU, 32 BIT, CORTEX-M0+, 48MHZ, TQFP-48; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M0+, 48MHZ, TQFP-48; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATSAMD20G16A-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD20G16A-AU
Microcontrollers ATSAMD20G16A-AU
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD20G16A-AU
ARM Microcontrollers - MCU ATSAMD20G16A-AU
ARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM

ARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM

Buy Now Datasheet
MCU 32-bit SAM D20G ARM Cortex M0+ RISC 64KB Flash 1.8V/ 2.5V/ 3.3V 48-Pin TQFP Tray - 536-ATSAMD20G16A-AU - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit SAM D20G ARM Cortex M0+ RISC 64KB Flash 1.8V/ 2.5V/ 3.3V 48-Pin TQFP Tray
536-ATSAMD20G16A-AU
MCU 32-bit SAM D20G ARM Cortex M0+ RISC 64KB Flash 1.8V/ 2.5V/ 3.3V 48-Pin TQFP Tray 536-ATSAMD20G16A-AU
MCU 32-bit SAM D20G ARM Cortex M0+ RISC 64KB Flash 1.8V/ 2.5V/ 3.3V 48-Pin TQFP Tray

MCU 32-bit SAM D20G ARM Cortex M0+ RISC 64KB Flash 1.8V/ 2.5V/ 3.3V 48-Pin TQFP Tray

Supplier's Site
Embedded - Microcontrollers - ATSAMD20G16A-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD20G16A-AU
Embedded - Microcontrollers ATSAMD20G16A-AU
IC MCU 32BIT 64KB FLASH 48TQFP

IC MCU 32BIT 64KB FLASH 48TQFP

Supplier's Site Datasheet
Microcontrollers - ATSAMD20G16A-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD20G16A-AU
Microcontrollers ATSAMD20G16A-AU
IC MCU 32BIT 64KB FLASH 48TQFP

IC MCU 32BIT 64KB FLASH 48TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD20G16A-AU-ND 737028-ATSAMD20G16A-AU 685-ATSAMD20G16A-AU ATSAMD20G16A-AU 19X7614 ATSAMD20G16A-AU ATSAMD20G16A-AU 536-ATSAMD20G16A-AU ATSAMD20G16A-AU ATSAMD20G16A-AU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATSAMD20G16A-AU 32-bit 32BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M0+, 48Mhz, Tqfp-48; Product Range Microchip Microcontrollers ARM Microcontrollers - MCU MCU 32-bit SAM D20G ARM Cortex M0+ RISC 64KB Flash 1.8V/ 2.5V/ 3.3V 48-Pin TQFP Tray Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 14x12b; D/A 1x10b
RAM 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC831BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details