ARM® Cortex®-M0+ SAM D11D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)
ARM Microcontrollers - MCU 24 QFN,105C, GREEN,1.6-3.6V,48MHz
ARM® Cortex®-M0+ SAM D11D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)
IC MCU 32BIT 16KB FLASH 24QFN
IC MCU 32BIT 16KB FLASH 24QFN
MCU, 32BIT, 48MHZ, QFN-24; Product Range:SAM32 Family SAM D1X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:24Pins RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD11D14A-MNTTR-ND | ATSAMD11D14A-MNT | ATSAMD11D14A-MNT | ATSAMD11D14A-MNT | ATSAMD11D14A-MNT | 90Y6382 |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 48Mhz, Qfn-24; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 10x12b; D/A 1x10b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 16 KB |