The ATSAMC20G15A-ANT is a 32-bit microcontroller based on the Arm Cortex-M0+ architecture, designed to operate within a voltage range of 2.7V to 5.5V and a temperature range of -40°C to +125°C. It supports clock speeds of up to 48 MHz and features a variety of memory options, including 32KB of Flash and 4KB of SRAM. This microcontroller includes advanced peripherals such as a 12-channel Direct Memory Access Controller (DMAC), multiple Timer/Counters, and up to two Controller Area Network (CAN) interfaces. It also offers integrated analog capabilities with up to two 12-bit Analog-to-Digital Converters (ADC) and a 10-bit Digital-to-Analog Converter (DAC). The device is equipped with low-power modes, including Idle and Standby Sleep modes, making it suitable for energy-sensitive applications. Additionally, it features a Power-on Reset (POR) and Brown-out Detection (BOD) for enhanced reliability. The ATSAMC20G15A-ANT is available in a 48-pin TQFP package and is drop-in compatible with the SAM D20 and SAM D21 series, facilitating design transitions.
ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
ARM Microcontrollers - MCU 48TQFP,105C TEMP, GREEN, 5V, 48MHZ, T&R
ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 32KB FLASH 48TQFP
IC MCU 32BIT 32KB FLASH 48TQFP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMC20G15A-ANT-ND | ATSAMC20G15A-ANT | ATSAMC20G15A-ANT | ATSAMC20G15A-ANT | ATSAMC20G15A-ANT |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 12x12b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 32 KB |