Category: OEM Souring
Win Source Part Number: 1462011-ATSAMD20G15A
Manufacturer: Microchip Technology
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 32KB FLASH 48TQFP
ARM Microcontrollers - MCU Cortex-M0+ 32KB FLASH 4KB SRAM
MCU, 32BIT, 48MHZ, TQFP-48; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:32KB; No. of Pins:48Pins RoHS Compliant: Yes
IC MCU 32BIT 32KB FLASH 48TQFP
IC MCU 32BIT 32KB FLASH 48TQFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1462011-ATSAMD20G15A-AUT | ATSAMD20G15A-AUTTR-ND | ATSAMD20G15A-AUT | ATSAMD20G15A-AUT | ATSAMD20G15A-AUT | 23X6409 | ATSAMD20G15A-AUT | ATSAMD20G15A-AUT |
| Product Name | OEM Souring | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Mcu, 32Bit, 48Mhz, Tqfp-48; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| Bits | Other; A/D 14x12b; D/A 1x10b | |||||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||||
| ROM | 32 KB |