Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD21E17D-MU

Description
RISC Microcontroller, 32-Bit, FLASH, Cortex-M0+ CPU, 48MHz, CMOS
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, Cortex-M0+ CPU, 48MHz, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATSAMD21E17D-MU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, Cortex-M0+ CPU, 48MHz, CMOS

RISC Microcontroller, 32-Bit, FLASH, Cortex-M0+ CPU, 48MHz, CMOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1338993-ATSAMD21E17D-MU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1338993-ATSAMD21E17D-MU
Integrated Circuits (ICs) - Embedded - Microcontrollers 1338993-ATSAMD21E17D-MU
Win Source Part Number: 1338993-ATSAMD21E17D -MU Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: SAM D21E, Functional Safety (FuSa) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Tray Standard Package: 490 Core Size: 32-Bit Single-Core Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 10x12b; D/A 1x10b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.63V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATSAMD21

Win Source Part Number: 1338993-ATSAMD21E17D-MU
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: SAM D21E, Functional Safety (FuSa)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Tray
Standard Package: 490
Core Size: 32-Bit Single-Core
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 10x12b; D/A 1x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.63V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAMD21

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-ATSAMD21E17D-MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-ATSAMD21E17D-MU
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-ATSAMD21E17D-MU
IC MCU 32BIT 128KB FLASH 32QFN Product overview: ATSAMD21E17D-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E17D-MU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 32QFN Product overview: ATSAMD21E17D-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E17D-MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAMD21E17D-MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21E17D-MU-ND
Microcontrollers ATSAMD21E17D-MU-ND
ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-QFN (5x5)

ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAMD21E17D-MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD21E17D-MU
Microcontrollers ATSAMD21E17D-MU
IC MCU 32BIT 128KB FLASH 32QFN

IC MCU 32BIT 128KB FLASH 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD21E17D-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD21E17D-MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD21E17D-MU
IC MCU 32BIT 128KB FLASH 32QFN

IC MCU 32BIT 128KB FLASH 32QFN

Supplier's Site
Microcontrollers - ATSAMD21E17D-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD21E17D-MU
Microcontrollers ATSAMD21E17D-MU
ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-QFN (5x5)

ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet
Mcu, 32Bit, Cortex-M0+, 48Mhz, Qfn-32; Product Range Microchip - 94AC7432 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M0+, 48Mhz, Qfn-32; Product Range Microchip
94AC7432
Mcu, 32Bit, Cortex-M0+, 48Mhz, Qfn-32; Product Range Microchip 94AC7432
MCU, 32BIT, CORTEX-M0+, 48MHZ, QFN-32; Product Range:SAM 32 Family SAM D Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:32Pins; RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M0+, 48MHZ, QFN-32; Product Range:SAM 32 Family SAM D Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:32Pins; RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - ATSAMD21E17D-MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD21E17D-MU
Embedded - Microcontrollers ATSAMD21E17D-MU
IC MCU 32BIT 128KB FLASH 32QFN

IC MCU 32BIT 128KB FLASH 32QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD21E17D-MU
ARM Microcontrollers - MCU ATSAMD21E17D-MU
ARM Microcontrollers - MCU 32QFN IND TEMP, GREEN,1.6-3.6V,48MHz

ARM Microcontrollers - MCU 32QFN IND TEMP, GREEN,1.6-3.6V,48MHz

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD21E17D-MU 1338993-ATSAMD21E17D-MU 685-ATSAMD21E17D-MU ATSAMD21E17D-MU-ND ATSAMD21E17D-MU ATSAMD21E17D-MU ATSAMD21E17D-MU 94AC7432 ATSAMD21E17D-MU ATSAMD21E17D-MU
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, Cortex-M0+, 48Mhz, Qfn-32; Product Range Microchip Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Package Type QFP; Other; QFP32 Other; Tray Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - CG7672AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers