ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 48-QFN (7x7)
Manufacturer: Atmel
Win Source Part Number: 1149584-ATSAMD20G14A
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC MCU 32BIT 16KB FLASH 48QFN Product overview: ATSAMD20G14A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20G14A-MU can be used for catalog matching and distributor lookup.
IC MCU 32BIT 16KB FLASH 48QFN
ARM Microcontrollers - MCU Cortex-M0+ 16KB FLASH 2KB SRAM
ARM® Cortex®-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 48-QFN (7x7)
IC MCU 32BIT 16KB FLASH 48QFN
MICROCONTROLLER MCU, 32 BIT, CORTEX-M0+, 48MHZ, QFN-48; Product Range:SMART ARM based Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:2KB RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD20G14A-MU-ND | 1149584-ATSAMD20G14A-MU | 685-ATSAMD20G14A-MU | ATSAMD20G14A-MU | ATSAMD20G14A-MU | ATSAMD20G14A-MU | ATSAMD20G14A-MU | 19X7613 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATSAMD20G14A-MU | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M0+, 48Mhz, Qfn-48; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| Bits | Other; A/D 14x12b; D/A 1x10b | |||||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| ROM | 16 KB |