Microchip Technology, Inc. 32-bit 32BIT 32KB Embedded Microcontroller MCU ATSAMD21E15B-AF

Description
IC MCU 32BIT 32KB FLASH 32TQFP Product overview: ATSAMD21E15B-AF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E15B-AF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 32KB FLASH 32TQFP Product overview: ATSAMD21E15B-AF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E15B-AF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 32KB Embedded Microcontroller MCU - 685-ATSAMD21E15B-AF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-ATSAMD21E15B-AF
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-ATSAMD21E15B-AF
IC MCU 32BIT 32KB FLASH 32TQFP Product overview: ATSAMD21E15B-AF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E15B-AF can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 32TQFP Product overview: ATSAMD21E15B-AF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E15B-AF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAMD21E15B-AF-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21E15B-AF-ND
Microcontrollers ATSAMD21E15B-AF-ND
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)

ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa) Package: Tray Product Status: Active Core Processor: ARM® Cortex®-M0+ Core Size: 32-Bit Single-Core Speed: 48MHz Supplier Device Package: 32-TQFP (7x7) Mounting Type: Surface Mount

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa)
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-M0+
Core Size: 32-Bit Single-Core
Speed: 48MHz
Supplier Device Package: 32-TQFP (7x7)
Mounting Type: Surface Mount

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD21E15B-AF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD21E15B-AF
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD21E15B-AF
IC MCU 32BIT 32KB FLASH 32TQFP

IC MCU 32BIT 32KB FLASH 32TQFP

Supplier's Site
Microcontrollers - ATSAMD21E15B-AF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD21E15B-AF
Microcontrollers ATSAMD21E15B-AF
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)

ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)

Buy Now Datasheet
ARM Microcontrollers - MCU - ATSAMD21E15B-AF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD21E15B-AF
ARM Microcontrollers - MCU ATSAMD21E15B-AF
ARM Microcontrollers - MCU 32TQFP,125C TEMP, GREEN, 3.3V, 48MHZ

ARM Microcontrollers - MCU 32TQFP,125C TEMP, GREEN, 3.3V, 48MHZ

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMD21E15B-AF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD21E15B-AF
Embedded - Microcontrollers ATSAMD21E15B-AF
IC MCU 32BIT 32KB FLASH 32TQFP

IC MCU 32BIT 32KB FLASH 32TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAMD21E15B-AF ATSAMD21E15B-AF-ND ATSAMD21E15B-AF ATSAMD21E15B-AF ATSAMD21E15B-AF ATSAMD21E15B-AF
Product Name 32-bit 32BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) Embedded Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 4 KB 4 KB 4 KB 4 KB
Supply Voltage 1.62 to 3.6 volts 1.62 to 3.6 volts 3.6 volts
Serial Interface I2C/I2S/SPI/USART/USB SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details