ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 256KB FLASH 64TQFP
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
ARM Microcontrollers - MCU 64TQFP 105C, GREEN,1.6-3.6V,48MHz
IC MCU 32BIT 256KB FLASH 64TQFP
MCU, 32BIT, 48MHZ, TQFP-64; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD20J18A-AN-ND | ATSAMD20J18A-AN | ATSAMD20J18A-AN | ATSAMD20J18A-AN | ATSAMD20J18A-AN | 26Y6875 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Mcu, 32Bit, 48Mhz, Tqfp-64; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 20x12b; D/A 1x10b | |||||
| RAM | 32 KB | 32 KB | 32 KB | |||
| ROM | 256 KB |