ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-TQFP (7x7)
IC MCU 32BIT 128KB FLASH 32TQFP
ARM Microcontrollers - MCU 32TQFP 125C, GREEN,1.6-3.6V,48MHz
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-TQFP (7x7)
IC MCU 32BIT 128KB FLASH 32TQFP
MCU, 32BIT, 48MHZ, TQFP-32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:128KB; No. of Pins:32Pins RoHS Compliant: Yes
IC MCU 32BIT 128KB FLASH 32TQFP
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD21E17D-AF-ND | ATSAMD21E17D-AF | ATSAMD21E17D-AF | ATSAMD21E17D-AF | ATSAMD21E17D-AF | 61AC9830 | ATSAMD21E17D-AF |
| Product Name | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 48Mhz, Tqfp-32; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 10x12b; D/A 1x10b | ||||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | |||
| ROM | 128 KB |