ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 64-QFN (9x9)
ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 32KB FLASH 64QFN
ARM Microcontrollers - MCU 64QFN,85C TEMP, GREEN, 5V, 48MHZ, T&R
IC MCU 32BIT 32KB FLASH 64QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMC20J15A-MUT-ND | ATSAMC20J15A-MUT | ATSAMC20J15A-MUT | ATSAMC20J15A-MUT | ATSAMC20J15A-MUT |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 12x12b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 32 KB |