Microchip Technology, Inc. ARM Cortex-M 32-bit 32KB 3.3V Embedded Microcontroller MCU ATSAMD21E15A-MUT

Description
MCU 32-bit ARM Cortex M0+ RISC 32KB Flash 3.3V 32-Pin QFN EP T/R Product overview: ATSAMD21E15A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 3.3V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E15A-MUT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MCU 32-bit ARM Cortex M0+ RISC 32KB Flash 3.3V 32-Pin QFN EP T/R Product overview: ATSAMD21E15A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 3.3V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E15A-MUT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 32KB 3.3V Embedded Microcontroller MCU - 685-ATSAMD21E15A-MUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32KB 3.3V Embedded Microcontroller MCU
685-ATSAMD21E15A-MUT
ARM Cortex-M 32-bit 32KB 3.3V Embedded Microcontroller MCU 685-ATSAMD21E15A-MUT
MCU 32-bit ARM Cortex M0+ RISC 32KB Flash 3.3V 32-Pin QFN EP T/R Product overview: ATSAMD21E15A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 3.3V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E15A-MUT can be used for catalog matching and distributor lookup.

MCU 32-bit ARM Cortex M0+ RISC 32KB Flash 3.3V 32-Pin QFN EP T/R Product overview: ATSAMD21E15A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 3.3V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21E15A-MUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATSAMD21E15A-MUT - 1228196-ATSAMD21E15A-MUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD21E15A-MUT
1228196-ATSAMD21E15A-MUT
Embedded - Embedded - Microcontrollers - ATSAMD21E15A-MUT 1228196-ATSAMD21E15A-MUT
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228196-ATSAMD21E15A -MUT Packaging: Tape & Reel Contact Plating: Tin Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 32 kB Interface: I2C, I2S, SPI, USART, USB RAM Size: 4 kB Number of Pins: 32 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: QFN Max Frequency: 48 MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 1.62 V Core Architecture: ARM Max Operating Temperature: 85 °C Number of Programmable I/O: 26 Number of Timers/Counters: 6

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228196-ATSAMD21E15A-MUT
Packaging: Tape & Reel
Contact Plating: Tin
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 32 kB
Interface: I2C, I2S, SPI, USART, USB
RAM Size: 4 kB
Number of Pins: 32
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: QFN
Max Frequency: 48 MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.63 V
Min Supply Voltage: 1.62 V
Core Architecture: ARM
Max Operating Temperature: 85 °C
Number of Programmable I/O: 26
Number of Timers/Counters: 6

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD21E15A-MUT
ARM Microcontrollers - MCU ATSAMD21E15A-MUT
ARM Microcontrollers - MCU 32KB 4KB32QFN GRN1.6-3.6V48MHz

ARM Microcontrollers - MCU 32KB 4KB32QFN GRN1.6-3.6V48MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAMD21E15A-MUT 1228196-ATSAMD21E15A-MUT ATSAMD21E15A-MUT
Product Name ARM Cortex-M 32-bit 32KB 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAMD21E15A-MUT ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 48 MHz
RAM 4 KB 0.0040 KB
Supply Voltage 1.62 to 3.63 volts 3.3 volts
Serial Interface I2C/I2S/SPI/USART/USB I²C; SPI; USART; USB; I2C, I2S, SPI, USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25FHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
 - 6802/BQAJC - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type CDIP; Other; SBCDIP40
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers