Microchip Technology, Inc. Microcontrollers ATSAMD20E16A-MUT

Description
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD20E16A-MUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD20E16A-MUTCT-ND
Microcontrollers ATSAMD20E16A-MUTCT-ND
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAMD20E16A-MUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD20E16A-MUTTR-ND
Microcontrollers ATSAMD20E16A-MUTTR-ND
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAMD20E16A-MUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD20E16A-MUTDKR-ND
Microcontrollers ATSAMD20E16A-MUTDKR-ND
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 961191-ATSAMD20E16A-MUT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
961191-ATSAMD20E16A-MUT
Integrated Circuits (ICs) - Embedded - Microcontrollers 961191-ATSAMD20E16A-MUT
Win Source Part Number: 961191-ATSAMD20E16A- MUT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SAM D20E Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 26 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 10x12b; D/A 1x10b Oscillator Type: Internal Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 3.6V Alternative Parts (Cross-Reference): ISPGAL22V10AC-23LN; ATSAML21E16B-MUT; ATSAMD21E17A-MU; MKL16Z64VFM4; ATSAMD21E18A-MF; MKL26Z64VFM4; MKL14Z64VFM4; ECCN: 3A991A2 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATSAMD20E16A-MUTDKR, ATSAMD20E16A-MUTCT,A TSAMD20E16A-MUTTR Base Product Number: ATSAMD20

Win Source Part Number: 961191-ATSAMD20E16A-MUT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SAM D20E
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 26
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 10x12b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.6V
Alternative Parts (Cross-Reference): ISPGAL22V10AC-23LN; ATSAML21E16B-MUT; ATSAMD21E17A-MU; MKL16Z64VFM4; ATSAMD21E18A-MF; MKL26Z64VFM4; MKL14Z64VFM4;
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATSAMD20E16A-MUTDKR,ATSAMD20E16A-MUTCT,ATSAMD20E16A-MUTTR
Base Product Number: ATSAMD20

Buy Now Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-ATSAMD20E16A-MUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-ATSAMD20E16A-MUT
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-ATSAMD20E16A-MUT
IC MCU 32BIT 64KB FLASH 32QFN Product overview: ATSAMD20E16A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20E16A-MUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 32QFN Product overview: ATSAMD20E16A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20E16A-MUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD20E16A-MUT
ARM Microcontrollers - MCU ATSAMD20E16A-MUT
ARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM

ARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD20E16A-MUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD20E16A-MUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD20E16A-MUT
IC MCU 32BIT 64KB FLASH 32QFN

IC MCU 32BIT 64KB FLASH 32QFN

Supplier's Site
Microcontrollers - ATSAMD20E16A-MUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD20E16A-MUT
Microcontrollers ATSAMD20E16A-MUT
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAMD20E16A-MUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD20E16A-MUT
Microcontrollers ATSAMD20E16A-MUT
IC MCU 32BIT 64KB FLASH 32QFN

IC MCU 32BIT 64KB FLASH 32QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAMD20E16A-MUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD20E16A-MUT
Embedded - Microcontrollers ATSAMD20E16A-MUT
IC MCU 32BIT 64KB FLASH 32QFN

IC MCU 32BIT 64KB FLASH 32QFN

Supplier's Site Datasheet
Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip - 23X6403 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip
23X6403
Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip 23X6403
MCU, 32BIT, 48MHZ, QFN-32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:32Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, QFN-32; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:32Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD20E16A-MUTCT-ND 961191-ATSAMD20E16A-MUT 685-ATSAMD20E16A-MUT ATSAMD20E16A-MUT ATSAMD20E16A-MUT ATSAMD20E16A-MUT ATSAMD20E16A-MUT ATSAMD20E16A-MUT 23X6403
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 48Mhz, Qfn-32; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 10x12b; D/A 1x10b
RAM 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7889AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
 - CP3UB37VVAWQX/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN
View Details
4 suppliers