IC MCU 32BIT 64KB FLASH 64QFN Product overview: ATSAMD20J16A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20J16A-MU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
Manufacturer: Microchip Technology
Win Source Part Number: 1319254-ATSAMD20J16A
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Standard Package: 260
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 52
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 20x12b; D/A 1x10b
Oscillator Type: Internal
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-VFQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: ATSAMD20
RoHS Status: ROHS3 Compliant
MICROCONTROLLER MCU, 32 BIT, CORTEX-M0+, 48MHZ, QFN-64; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB RoHS Compliant: Yes
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 64KB FLASH 64QFN
ARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAMD20J16A-MU | ATSAMD20J16A-MU-ND | 1319254-ATSAMD20J16A-MU | 19X7621 | ATSAMD20J16A-MU | ATSAMD20J16A-MU | ATSAMD20J16A-MU |
| Product Name | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M0+, 48Mhz, Qfn-64; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 8 KB | 8 KB | 64 KB | 8 KB | 8 KB | ||
| Supply Voltage | 1.62 to 3.6 volts | 2.7 to 5.5 volts | 1.62 to 3.6 volts | ||||
| Serial Interface | I2C, SPI, UART | SPI; UART; USART |