Manufacturer: Microchip Technology
Win Source Part Number: 1316812-ATSAMD11C14A
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Reel - TR
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Standard Package: 3,000
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 12
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 5x12b; D/A 1x10b
Oscillator Type: Internal
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.63V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAMD11C14A-SSNTDKR
Base Product Number: ATSAMD11
RoHS Status: ROHS3 Compliant
IC MCU 32BIT 16KB FLASH 14SOIC Product overview: ATSAMD11C14A-SSNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD11C14A-SSN
ARM® Cortex®-M0+ SAM D11C Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 14-SOIC
ARM® Cortex®-M0+ SAM D11C Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 14-SOIC
ARM® Cortex®-M0+ SAM D11C Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 14-SOIC
IC MCU 32BIT 16KB FLASH 14SOIC
IC MCU 32BIT 16KB FLASH 14SOIC
ARM Microcontrollers - MCU 14 SOIC,105C, GREEN,1.6-3.6V,48MHz
ARM® Cortex®-M0+ SAM D11C Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 14-SOIC
MCU, 32BIT, 48MHZ, SOIC-14; Product Range:SAM32 Family SAM D1X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:16KB; No. of Pins:14Pins RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1316812-ATSAMD11C14A-SSNT | 685-ATSAMD11C14A-SSNT | ATSAMD11C14A-SSNTDKR-ND | ATSAMD11C14A-SSNT | ATSAMD11C14A-SSNT | ATSAMD11C14A-SSNT | ATSAMD11C14A-SSNT | 90Y6381 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Mcu, 32Bit, 48Mhz, Soic-14; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 16 KB | 4 KB | 4 KB | 4 KB | 4 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||||
| Supply Voltage | 1.62 to 3.63 volts | 1.62 to 3.63 volts | 1.62 to 3.63 volts | 3.63 volts |