The Microcontroller MCU, part number 19X7608, features a 32-bit ARM Cortex-M0+ processor operating at a maximum frequency of 48MHz. It includes 64KB of in-system self-programmable Flash memory and 8KB of SRAM. The device supports a variety of peripherals, including up to six configurable Serial Communication Modules (SERCOM) for USART, UART, SPI, and I²C communication, as well as a 12-bit ADC with up to 20 channels and a 10-bit DAC. The microcontroller is designed for low power consumption, with operational modes that allow for sleep states to minimize energy usage. It also includes an Event System for inter-peripheral signaling, multiple Timer/Counters, and a Peripheral Touch Controller capable of handling capacitive touch inputs. The device is packaged in a TQFP-32 format and operates within a voltage range of 1.62V to 3.63V. This microcontroller is suitable for applications requiring efficient processing power and flexible peripheral integration, making it a viable option for various embedded system projects.
Manufacturer: Atmel
Win Source Part Number: 1149579-ATSAMD20E16A
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 64KB FLASH 32TQFP Product overview: ATSAMD20E16A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20E16A-AU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
IC MCU 32BIT 64KB FLASH 32TQFP
IC MCU 32BIT 64KB FLASH 32TQFP
IC MCU 32BIT 64KB FLASH 32TQFP
ARM® Cortex®-M0+ SAM D20E Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
MICROCONTROLLER MCU, 32 BIT, CORTEX-M0+, 48MHZ, TQFP-32; Product Range:SMART ARM based Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB RoHS Compliant: Yes
ARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1149579-ATSAMD20E16A-AU | 685-ATSAMD20E16A-AU | ATSAMD20E16A-AU-ND | ATSAMD20E16A-AU | ATSAMD20E16A-AU | ATSAMD20E16A-AU | ATSAMD20E16A-AU | 19X7608 | ATSAMD20E16A-AU |
| Product Name | Embedded - Embedded - Microcontrollers - ATSAMD20E16A-AU | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M0+, 48Mhz, Tqfp-32; Product Range Microchip | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |||
| Supply Voltage | 1.62 to 3.6 volts | 2.7 to 5.5 volts | 1.62 to 3.6 volts | 3.6 volts | |||||
| Serial Interface | I2C, SPI, UART | SPI; UART; USART |