ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 20-SOIC
IC MCU 32BIT 8KB FLASH 20SOIC
IC MCU 32BIT 8KB FLASH 20SOIC
MCU, 32BIT, 48MHZ, SOIC-20; Product Range:SAM32 Family SAM D1X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:8KB; RAM Memory Size:4KB; No. of Pins:20Pins RoHS Compliant: Yes
ARM® Cortex®-M0+ SAM D10D Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 20-SOIC
ARM Microcontrollers - MCU 20 SOIC,105C, GREEN,1.6-3.6V,48MHz
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD10D13A-SSNTTR-ND | ATSAMD10D13A-SSNT | ATSAMD10D13A-SSNT | 90Y6378 | ATSAMD10D13A-SSNT | ATSAMD10D13A-SSNT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 48Mhz, Soic-20; Product Range Microchip | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 10x12b; D/A 1x10b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 8 KB |